Knowles Electronics, LLC. Speakers 2403 263 00052

Description
16 Ohms Receiver Speaker 20mW 300Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet
Description
16 Ohms Receiver Speaker 20mW 300Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1198-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1198-ND
Speakers 423-1198-ND
16 Ohms Receiver Speaker 20mW 300Hz ~ 4kHz Top Rectangular

16 Ohms Receiver Speaker 20mW 300Hz ~ 4kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1198-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speaker - 66RA08M - MISCO
Specs
Nominal Power 0.0 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 630 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details