Visual Sound, Inc. 15" Two-Way Active Loudspeaker SR1521z

Description
Mackie Designs, Inc. Good News! People are now packing in like sardines to see your band. On the not-so-good news front, those molded speakers you've been using just don't have the stones for the larger venues required to accommodate your adoring fans. Oh yeah, and you're not rock star rich, not by any means. Mackie's most affordable professional Active loudspeaker system Bi-amplified, with 300W RMS low-frequency and 100W RMS high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug 381mm (15") LF woofer with high-temperature voice coil 130 dB SPL @ 1kHz / 1 meter Frequency Response: 40Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability
Description
Mackie Designs, Inc. Good News! People are now packing in like sardines to see your band. On the not-so-good news front, those molded speakers you've been using just don't have the stones for the larger venues required to accommodate your adoring fans. Oh yeah, and you're not rock star rich, not by any means. Mackie's most affordable professional Active loudspeaker system Bi-amplified, with 300W RMS low-frequency and 100W RMS high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug 381mm (15") LF woofer with high-temperature voice coil 130 dB SPL @ 1kHz / 1 meter Frequency Response: 40Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" Two-Way Active Loudspeaker
SR1521z
15" Two-Way Active Loudspeaker SR1521z
Mackie Designs, Inc. Good News! People are now packing in like sardines to see your band. On the not-so-good news front, those molded speakers you've been using just don't have the stones for the larger venues required to accommodate your adoring fans. Oh yeah, and you're not rock star rich, not by any means. Mackie's most affordable professional Active loudspeaker system Bi-amplified, with 300W RMS low-frequency and 100W RMS high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug 381mm (15") LF woofer with high-temperature voice coil 130 dB SPL @ 1kHz / 1 meter Frequency Response: 40Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability

Mackie Designs, Inc.

Good News! People are now packing in like sardines to see your band. On the not-so-good news front, those molded speakers you've been using just don't have the stones for the larger venues required to accommodate your adoring fans. Oh yeah, and you're not rock star rich, not by any means.

  • Mackie's most affordable professional Active loudspeaker system
  • Bi-amplified, with 300W RMS low-frequency and 100W RMS high-frequency amplifiers
  • Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization
  • Wide-dispersion, ultra-low distortion, high frequency horn design
  • 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug
  • 381mm (15") LF woofer with high-temperature voice coil
  • 130 dB SPL @ 1kHz / 1 meter
  • Frequency Response: 40Hz to 20kHz
  • Complete electronic and component protection circuitry
  • Weight balanced with carrying handles for easy portability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR1521z
Product Name 15" Two-Way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details