Knowles ED Series Receivers

Description
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration
Description
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration

Suppliers

Company
Product
Description
Supplier Links
ED Series Receivers -  - Knowles
Itasca, IL, USA
ED Series Receivers
ED Series Receivers
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration

The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications.

Features

  • 135dB SPL maximum output
  • Low Vibration
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name ED Series Receivers
Impedance 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
 - EVP-15 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1200 watts
Sensitivity 98 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details