Visual Sound, Inc. USB Digital Bundle SM58+X2u

Description
Shure Incorporated The legendary SM58 cardioid dynamic vocal microphone is now available with the X2u USB Signal Adapter, which features built-in headphone monitoring with zero latency, and easy controls to balance microphone and playback audio. Digitally record wherever and whenever your computer takes you - just plug and play for better-than-CD quality vocal reproduction.
Description
Shure Incorporated The legendary SM58 cardioid dynamic vocal microphone is now available with the X2u USB Signal Adapter, which features built-in headphone monitoring with zero latency, and easy controls to balance microphone and playback audio. Digitally record wherever and whenever your computer takes you - just plug and play for better-than-CD quality vocal reproduction.

Suppliers

Company
Product
Description
Supplier Links
USB Digital Bundle - SM58+X2u - Visual Sound, Inc.
Broomall, PA, USA
USB Digital Bundle
SM58+X2u
USB Digital Bundle SM58+X2u
Shure Incorporated The legendary SM58 cardioid dynamic vocal microphone is now available with the X2u USB Signal Adapter, which features built-in headphone monitoring with zero latency, and easy controls to balance microphone and playback audio. Digitally record wherever and whenever your computer takes you - just plug and play for better-than-CD quality vocal reproduction.

Shure Incorporated

The legendary SM58 cardioid dynamic vocal microphone is now available with the X2u USB Signal Adapter, which features built-in headphone monitoring with zero latency, and easy controls to balance microphone and playback audio. Digitally record wherever and whenever your computer takes you - just plug and play for better-than-CD quality vocal reproduction.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM58+X2u
Product Name USB Digital Bundle
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details