Cirrus Logic, Inc. Microphones WM7236IMSE/RV

Description
55Hz ~ 12kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 2V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
55Hz ~ 12kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 2V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Thief River Falls, MN, United States
55Hz ~ 12kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 2V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

55Hz ~ 12kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 2V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones WM7236IMSE/RV
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number WM7236IMSE/RVTR-ND WM7236IMSE/RV
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 2603-CM09M-10P38-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 60 dB
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details