Visual Sound, Inc. Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut SL810-72

Description
Lowell Manufacturing Company SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8 Attractive wood-finish assemblies are ideal for surface mounting speaker applications Assemblies include a hanger bracket and color coded speaker leads for fast wall mount installation Choose models with or without knob-adjust volume control
Description
Lowell Manufacturing Company SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8 Attractive wood-finish assemblies are ideal for surface mounting speaker applications Assemblies include a hanger bracket and color coded speaker leads for fast wall mount installation Choose models with or without knob-adjust volume control

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut - SL810-72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut
SL810-72
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut SL810-72
Lowell Manufacturing Company SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8 Attractive wood-finish assemblies are ideal for surface mounting speaker applications Assemblies include a hanger bracket and color coded speaker leads for fast wall mount installation Choose models with or without knob-adjust volume control

Lowell Manufacturing Company

SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8

  • Attractive wood-finish assemblies are ideal for surface mounting speaker applications
  • Assemblies include a hanger bracket and color coded speaker leads for fast wall mount installation
  • Choose models with or without knob-adjust volume control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SL810-72
Product Name Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
MVP Series II 15
Specs
SPL 125 dB
Nominal Power 200 watts
Sensitivity 95 dB
View Details
NE Subwoofer, 8
Specs
Nominal Power 160 watts
Sensitivity 88.6 dB
Resonance Frequency 32 Hz
View Details