Tymphany Corporation NE Subwoofer, 8" (200 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm NE-225W-08

Description
Peerless Platinum Subwoofers (NE-225W-08) NE Subwoofer, 8" (200 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
Description
Peerless Platinum Subwoofers (NE-225W-08) NE Subwoofer, 8" (200 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
NE Subwoofer, 8
Cupertino, CA, USA
NE Subwoofer, 8" (200 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
NE-225W-08
NE Subwoofer, 8" (200 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm NE-225W-08
Peerless Platinum Subwoofers (NE-225W-08) NE Subwoofer, 8" (200 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm

Peerless Platinum Subwoofers (NE-225W-08)
NE Subwoofer, 8" (200 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number NE-225W-08
Product Name NE Subwoofer, 8" (200 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
Nominal Power 160 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Horn Loudspeaker - H30LT - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details