Visual Sound, Inc. Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut SL810-72-K

Description
Lowell Manufacturing Company SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8
Description
Lowell Manufacturing Company SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut - SL810-72-K - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut
SL810-72-K
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut SL810-72-K
Lowell Manufacturing Company SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8

Lowell Manufacturing Company

SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SL810-72-K
Product Name Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, Walnut
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details