Visual Sound, Inc. Paging Horn Speaker SC-610

Description
TOA Electronics, Inc. - 10W, 8 ohms Paging Horn Speaker TOA SC SERIES PAGING HORN SPEAKERS provide intelligible voice paging and tone signaling for indoor and outdoor sound system applications. Fully weather-resistant for reliable operation in demanding environmental conditions, SC Series models are available with a choice of power ratings from 10W to 50W. High impedance models include SC-610T (10W), SC-615T (15W) and SC-630T (30W), each with a built-in 25 V / 70.7 V transformer with external screwdriver-adjustab le power taps. Low impedance models include SC-610 (10W, 8 ohm), SC-615 (15W, 8 ohm), SC-630 (30W, 8 ohm) and SC-650 (50W, 16 ohm). The SC Series are easy to install in wall, pole or ceiling-mount applications and include corrosion-resistant stainless-steel mounting hardware. The SC Series models are also designed for intercom talk-back applications requiring dual operation as both a microphone and speaker. Each model is a double re-entrant horn with compression driver for high sensitivity and a lightweight aluminum enclosure. The loud-speaker diaphragm is heat and moisture-resistant to prevent deformation and extend operation. The SC Series are also IP-65 standards compliant for dust and moisture-resistance with a wide operating temperature range from -4° F to 130° F. The SC Series Paging Horn Speakers are backed with a five-year warranty. Paging horn speaker for voice paging and tone signaling distribution 10W power handling, 8 ohms impedance Weather-resistant Double re-entrant horn with compression driver Controlled dispersion High sensitivity of up to 113dB (1 W/1 m). Usable as a microphone for intercom talk-back applications Lightweight, sealed, aluminum enclosure prevents moisture damage Cable strain-relief IEC IP-65 standards compliant for dust and moisture-resistance Wide temperature range of -4°F to 131°F Phenolic loudspeaker diaphragm prevents deformation from heat and moisture Stainless-steel mounting bracket for easy installation and aiming in wall, pole or ceiling-mount applications 2-year warranty
Description
TOA Electronics, Inc. - 10W, 8 ohms Paging Horn Speaker TOA SC SERIES PAGING HORN SPEAKERS provide intelligible voice paging and tone signaling for indoor and outdoor sound system applications. Fully weather-resistant for reliable operation in demanding environmental conditions, SC Series models are available with a choice of power ratings from 10W to 50W. High impedance models include SC-610T (10W), SC-615T (15W) and SC-630T (30W), each with a built-in 25 V / 70.7 V transformer with external screwdriver-adjustab le power taps. Low impedance models include SC-610 (10W, 8 ohm), SC-615 (15W, 8 ohm), SC-630 (30W, 8 ohm) and SC-650 (50W, 16 ohm). The SC Series are easy to install in wall, pole or ceiling-mount applications and include corrosion-resistant stainless-steel mounting hardware. The SC Series models are also designed for intercom talk-back applications requiring dual operation as both a microphone and speaker. Each model is a double re-entrant horn with compression driver for high sensitivity and a lightweight aluminum enclosure. The loud-speaker diaphragm is heat and moisture-resistant to prevent deformation and extend operation. The SC Series are also IP-65 standards compliant for dust and moisture-resistance with a wide operating temperature range from -4° F to 130° F. The SC Series Paging Horn Speakers are backed with a five-year warranty. Paging horn speaker for voice paging and tone signaling distribution 10W power handling, 8 ohms impedance Weather-resistant Double re-entrant horn with compression driver Controlled dispersion High sensitivity of up to 113dB (1 W/1 m). Usable as a microphone for intercom talk-back applications Lightweight, sealed, aluminum enclosure prevents moisture damage Cable strain-relief IEC IP-65 standards compliant for dust and moisture-resistance Wide temperature range of -4°F to 131°F Phenolic loudspeaker diaphragm prevents deformation from heat and moisture Stainless-steel mounting bracket for easy installation and aiming in wall, pole or ceiling-mount applications 2-year warranty

Suppliers

Company
Product
Description
Supplier Links
Paging Horn Speaker - SC-610 - Visual Sound, Inc.
Broomall, PA, USA
Paging Horn Speaker
SC-610
Paging Horn Speaker SC-610
TOA Electronics, Inc. - 10W, 8 ohms Paging Horn Speaker TOA SC SERIES PAGING HORN SPEAKERS provide intelligible voice paging and tone signaling for indoor and outdoor sound system applications. Fully weather-resistant for reliable operation in demanding environmental conditions, SC Series models are available with a choice of power ratings from 10W to 50W. High impedance models include SC-610T (10W), SC-615T (15W) and SC-630T (30W), each with a built-in 25 V / 70.7 V transformer with external screwdriver-adjustab le power taps. Low impedance models include SC-610 (10W, 8 ohm), SC-615 (15W, 8 ohm), SC-630 (30W, 8 ohm) and SC-650 (50W, 16 ohm). The SC Series are easy to install in wall, pole or ceiling-mount applications and include corrosion-resistant stainless-steel mounting hardware. The SC Series models are also designed for intercom talk-back applications requiring dual operation as both a microphone and speaker. Each model is a double re-entrant horn with compression driver for high sensitivity and a lightweight aluminum enclosure. The loud-speaker diaphragm is heat and moisture-resistant to prevent deformation and extend operation. The SC Series are also IP-65 standards compliant for dust and moisture-resistance with a wide operating temperature range from -4° F to 130° F. The SC Series Paging Horn Speakers are backed with a five-year warranty. Paging horn speaker for voice paging and tone signaling distribution 10W power handling, 8 ohms impedance Weather-resistant Double re-entrant horn with compression driver Controlled dispersion High sensitivity of up to 113dB (1 W/1 m). Usable as a microphone for intercom talk-back applications Lightweight, sealed, aluminum enclosure prevents moisture damage Cable strain-relief IEC IP-65 standards compliant for dust and moisture-resistance Wide temperature range of -4°F to 131°F Phenolic loudspeaker diaphragm prevents deformation from heat and moisture Stainless-steel mounting bracket for easy installation and aiming in wall, pole or ceiling-mount applications 2-year warranty

TOA Electronics, Inc. - 10W, 8 ohms Paging Horn Speaker

TOA SC SERIES PAGING HORN SPEAKERS provide intelligible voice paging and tone signaling for indoor and outdoor sound system applications. Fully weather-resistant for reliable operation in demanding environmental conditions, SC Series models are available with a choice of power ratings from 10W to 50W. High impedance models include SC-610T (10W), SC-615T (15W) and SC-630T (30W), each with a built-in 25 V / 70.7 V transformer with external screwdriver-adjustable power taps. Low impedance models include SC-610 (10W, 8 ohm), SC-615 (15W, 8 ohm), SC-630 (30W, 8 ohm) and SC-650 (50W, 16 ohm). The SC Series are easy to install in wall, pole or ceiling-mount applications and include corrosion-resistant stainless-steel mounting hardware. The SC Series models are also designed for intercom talk-back applications requiring dual operation as both a microphone and speaker.
Each model is a double re-entrant horn with compression driver for high sensitivity and a lightweight aluminum enclosure. The loud-speaker diaphragm is heat and moisture-resistant to prevent deformation and extend operation. The SC Series are also IP-65 standards compliant for dust and moisture-resistance with a wide operating temperature range from -4° F to 130° F. The SC Series Paging Horn Speakers are backed with a five-year warranty.

  • Paging horn speaker for voice paging and tone signaling distribution
  • 10W power handling, 8 ohms impedance
  • Weather-resistant
  • Double re-entrant horn with compression driver
  • Controlled dispersion
  • High sensitivity of up to 113dB (1 W/1 m).
  • Usable as a microphone for intercom talk-back applications
  • Lightweight, sealed, aluminum enclosure prevents moisture damage
  • Cable strain-relief
  • IEC IP-65 standards compliant for dust and moisture-resistance
  • Wide temperature range of -4°F to 131°F
  • Phenolic loudspeaker diaphragm prevents deformation from heat and moisture
  • Stainless-steel mounting bracket for easy installation and aiming in wall, pole or ceiling-mount applications
  • 2-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SC-610
Product Name Paging Horn Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Built-in Loudspeaker - CM20T - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details