Visual Sound, Inc. Double Clip Pack for ECM-88BPT Microphone SADW88BL

Description
Sony Professional Solutions of America The model SADW88BL is a double clip pack for ECM-88BPT electret condenser lavalier microphone.
Description
Sony Professional Solutions of America The model SADW88BL is a double clip pack for ECM-88BPT electret condenser lavalier microphone.

Suppliers

Company
Product
Description
Supplier Links
Double Clip Pack for ECM-88BPT Microphone - SADW88BL - Visual Sound, Inc.
Broomall, PA, USA
Double Clip Pack for ECM-88BPT Microphone
SADW88BL
Double Clip Pack for ECM-88BPT Microphone SADW88BL
Sony Professional Solutions of America The model SADW88BL is a double clip pack for ECM-88BPT electret condenser lavalier microphone.

Sony Professional Solutions of America

The model SADW88BL is a double clip pack for ECM-88BPT electret condenser lavalier microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SADW88BL
Product Name Double Clip Pack for ECM-88BPT Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details