Biamp Systems, Ltd. Parlé microphones, SCX Compatible Devices Parlé TCM-1A Pendant

Description
The Parlé TCM-1A is an AVB ceiling microphone and PoE+ amplifier comprised of a pendant microphone and plenum box. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The plenum box is equipped with an additional RJ-45 connector for daisy-chain connections; a maximum of three microphones are permitted per daisy chain (one TCM-1 or TCM-1A required, plus up to two TCM-1EX). The 2-channel PoE+ amplifier includes an internal limiter, selectable power, and a burst mode to handle peak signals. TCM Coverage Calculator Amplifier Power Calculator Beamtracking technology actively tracks and intelligently mixes conversations Three 120° zones for 360° coverage Pendant microphone available in either white or black Plenum box includes a PoE+ amplifier: Two channels; 4W continuous per channel Burst mode to handle peak loads; supports up to 40W (4Ω) or 30W (8Ω) per channel Software-selectable power vs. channel count Includes internal limiter function Optional tile bridge mounting accessory available LED mute status indicator User-adjustable mic height Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 for daisy-chain connection to a TCM-1EX microphone (maximum of three mics per daisy chain) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Parlé TCM-1A is an AVB ceiling microphone and PoE+ amplifier comprised of a pendant microphone and plenum box. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The plenum box is equipped with an additional RJ-45 connector for daisy-chain connections; a maximum of three microphones are permitted per daisy chain (one TCM-1 or TCM-1A required, plus up to two TCM-1EX). The 2-channel PoE+ amplifier includes an internal limiter, selectable power, and a burst mode to handle peak signals. TCM Coverage Calculator Amplifier Power Calculator Beamtracking technology actively tracks and intelligently mixes conversations Three 120° zones for 360° coverage Pendant microphone available in either white or black Plenum box includes a PoE+ amplifier: Two channels; 4W continuous per channel Burst mode to handle peak loads; supports up to 40W (4Ω) or 30W (8Ω) per channel Software-selectable power vs. channel count Includes internal limiter function Optional tile bridge mounting accessory available LED mute status indicator User-adjustable mic height Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 for daisy-chain connection to a TCM-1EX microphone (maximum of three mics per daisy chain) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Beaverton, OR, United States
Parlé microphones, SCX Compatible Devices
Parlé TCM-1A Pendant
Parlé microphones, SCX Compatible Devices Parlé TCM-1A Pendant
The Parlé TCM-1A is an AVB ceiling microphone and PoE+ amplifier comprised of a pendant microphone and plenum box. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The plenum box is equipped with an additional RJ-45 connector for daisy-chain connections; a maximum of three microphones are permitted per daisy chain (one TCM-1 or TCM-1A required, plus up to two TCM-1EX). The 2-channel PoE+ amplifier includes an internal limiter, selectable power, and a burst mode to handle peak signals. TCM Coverage Calculator Amplifier Power Calculator Beamtracking technology actively tracks and intelligently mixes conversations Three 120° zones for 360° coverage Pendant microphone available in either white or black Plenum box includes a PoE+ amplifier: Two channels; 4W continuous per channel Burst mode to handle peak loads; supports up to 40W (4Ω) or 30W (8Ω) per channel Software-selectable power vs. channel count Includes internal limiter function Optional tile bridge mounting accessory available LED mute status indicator User-adjustable mic height Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Additional RJ-45 for daisy-chain connection to a TCM-1EX microphone (maximum of three mics per daisy chain) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Parlé TCM-1A is an AVB ceiling microphone and PoE+ amplifier comprised of a pendant microphone and plenum box. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The plenum box is equipped with an additional RJ-45 connector for daisy-chain connections; a maximum of three microphones are permitted per daisy chain (one TCM-1 or TCM-1A required, plus up to two TCM-1EX). The 2-channel PoE+ amplifier includes an internal limiter, selectable power, and a burst mode to handle peak signals.
TCM Coverage Calculator
Amplifier Power Calculator

  • Beamtracking technology actively tracks and intelligently mixes conversations
  • Three 120° zones for 360° coverage
  • Pendant microphone available in either white or black
  • Plenum box includes a PoE+ amplifier:
    • Two channels; 4W continuous per channel
    • Burst mode to handle peak loads; supports up to 40W (4Ω) or 30W (8Ω) per channel
    • Software-selectable power vs. channel count
    • Includes internal limiter function
  • Optional tile bridge mounting accessory available
  • LED mute status indicator
  • User-adjustable mic height
  • Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces
  • Additional RJ-45 for daisy-chain connection to a TCM-1EX microphone (maximum of three mics per daisy chain)
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number Parlé TCM-1A Pendant
Product Name Parlé microphones, SCX Compatible Devices
Agency Approval CE marked, UL listed, and RoHS compliant
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers