Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V IM72D128V

Description
IM72D128V – Ultra-low power digital XENSIV™ MEMS microphone Discover the IM72D128V, an ultra-high performance XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), & very low current consumption. SNR of 71.5dB(A) enables far-field & low volume audio pick-up. The flat frequency response (11Hz low-frequency roll-off) & tight manufacturing tolerance improve performance of multi-microphone (array) applications. Summary of Features Signal-to-noise ratio of 71.5dB(A) SNR Acoustic overload point at 128dBSPL IP57 dust and water resistant Digital PDM interface Flat frequency response: LFRO at 11Hz Narrow sensitivity and phase tolerances Omnidirectional pickup pattern SMD Package: 4mm x 3mm x 1.2mm Benefits Far-field and low volume audio pick-up Clear audio signals even for highest SPL High precision audio beams & algorithms Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Laptops and tablets Cameras, camcorders, and camera accessories Smart speakers IoT devices
Request a Quote
Description
IM72D128V – Ultra-low power digital XENSIV™ MEMS microphone Discover the IM72D128V, an ultra-high performance XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), & very low current consumption. SNR of 71.5dB(A) enables far-field & low volume audio pick-up. The flat frequency response (11Hz low-frequency roll-off) & tight manufacturing tolerance improve performance of multi-microphone (array) applications. Summary of Features Signal-to-noise ratio of 71.5dB(A) SNR Acoustic overload point at 128dBSPL IP57 dust and water resistant Digital PDM interface Flat frequency response: LFRO at 11Hz Narrow sensitivity and phase tolerances Omnidirectional pickup pattern SMD Package: 4mm x 3mm x 1.2mm Benefits Far-field and low volume audio pick-up Clear audio signals even for highest SPL High precision audio beams & algorithms Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Laptops and tablets Cameras, camcorders, and camera accessories Smart speakers IoT devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IM72D128V is an ultra-low power digital PDM MEMS microphone designed for high-performance audio applications requiring low self-noise and low current consumption. It features a signal-to-noise ratio of 71.5 dB(A), a flat frequency response with a low-frequency roll-off at 11 Hz, and component-level IP57 dust and water resistance. The microphone has a package size of 4 mm x 3 mm x 1.2 mm and operates in high performance mode with 430 µA current consumption or low power mode with 160 µA. It supports stereo PDM configuration via an L/R select pin and includes an integrated calibrated ASIC for tight sensitivity tolerance (±1 dB).

Datasheet Summary
Powered by GS/AI

The IM72D128V is an ultra-low power digital PDM MEMS microphone designed for high-performance audio applications requiring low self-noise and low current consumption. It features a signal-to-noise ratio of 71.5 dB(A), a flat frequency response with a low-frequency roll-off at 11 Hz, and component-level IP57 dust and water resistance. The microphone has a package size of 4 mm x 3 mm x 1.2 mm and operates in high performance mode with 430 µA current consumption or low power mode with 160 µA. It supports stereo PDM configuration via an L/R select pin and includes an integrated calibrated ASIC for tight sensitivity tolerance (±1 dB).

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V
IM72D128V
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V IM72D128V
IM72D128V – Ultra-low power digital XENSIV™ MEMS microphone Discover the IM72D128V, an ultra-high performance XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), & very low current consumption. SNR of 71.5dB(A) enables far-field & low volume audio pick-up. The flat frequency response (11Hz low-frequency roll-off) & tight manufacturing tolerance improve performance of multi-microphone (array) applications. Summary of Features Signal-to-noise ratio of 71.5dB(A) SNR Acoustic overload point at 128dBSPL IP57 dust and water resistant Digital PDM interface Flat frequency response: LFRO at 11Hz Narrow sensitivity and phase tolerances Omnidirectional pickup pattern SMD Package: 4mm x 3mm x 1.2mm Benefits Far-field and low volume audio pick-up Clear audio signals even for highest SPL High precision audio beams & algorithms Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Laptops and tablets Cameras, camcorders, and camera accessories Smart speakers IoT devices

IM72D128V – Ultra-low power digital XENSIV™ MEMS microphone

Discover the IM72D128V, an ultra-high performance XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), & very low current consumption.
SNR of 71.5dB(A) enables far-field & low volume audio pick-up. The flat frequency response (11Hz low-frequency roll-off) & tight manufacturing tolerance improve performance of multi-microphone (array) applications.


Summary of Features

  • Signal-to-noise ratio of 71.5dB(A) SNR
  • Acoustic overload point at 128dBSPL
  • IP57 dust and water resistant
  • Digital PDM interface
  • Flat frequency response: LFRO at 11Hz
  • Narrow sensitivity and phase tolerances
  • Omnidirectional pickup pattern
  • SMD Package: 4mm x 3mm x 1.2mm

Benefits

  • Far-field and low volume audio pick-up
  • Clear audio signals even for highest SPL
  • High precision audio beams & algorithms

Potential Applications

  • Active Noise Cancellation (ANC) headphones and earbuds
  • Laptops and tablets
  • Cameras, camcorders, and camera accessories
  • Smart speakers
  • IoT devices
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM72D128V
Product Name Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V
SN Ratio 72 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details