Cirrus Logic, Inc. High Performance SoundWire Microphone CS7257B

Description
The CS7257B is a low profile digital microphone with SoundWire® interface optimized for use in high performance audio systems, as well as low power audio applications featuring “always-on” voice control. The CS7257B is manufactured using Cirrus Logic’s proprietary CMOS/MEMS membrane technology offering high reliability and excellent audio quality in a miniature, low profile package. The device incorporates a SoundWire interface compatible with the MIPI SoundWire bus interface and incorporates two operational modes that can be selected according to the applied clock frequency. High performance mode offers a low noise, wide dynamic range, plus class-leading THD even with very loud audio. Low power mode offers ultra low current consumption while maintaining excellent SNR. The CS7257B offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (66 dB) High AOP (131 dB SPL) Excellent THD (1% at 125 dB SPL) 35 Hz low frequency rolloff Low current consumption 5µA (Sleep) 260 µA (low power mode) 770 µA (high performance mode) PDM digital audio output Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package
Description
The CS7257B is a low profile digital microphone with SoundWire® interface optimized for use in high performance audio systems, as well as low power audio applications featuring “always-on” voice control. The CS7257B is manufactured using Cirrus Logic’s proprietary CMOS/MEMS membrane technology offering high reliability and excellent audio quality in a miniature, low profile package. The device incorporates a SoundWire interface compatible with the MIPI SoundWire bus interface and incorporates two operational modes that can be selected according to the applied clock frequency. High performance mode offers a low noise, wide dynamic range, plus class-leading THD even with very loud audio. Low power mode offers ultra low current consumption while maintaining excellent SNR. The CS7257B offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (66 dB) High AOP (131 dB SPL) Excellent THD (1% at 125 dB SPL) 35 Hz low frequency rolloff Low current consumption 5µA (Sleep) 260 µA (low power mode) 770 µA (high performance mode) PDM digital audio output Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package

Suppliers

Company
Product
Description
Supplier Links
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Austin, TX, USA
High Performance SoundWire Microphone
CS7257B
High Performance SoundWire Microphone CS7257B
The CS7257B is a low profile digital microphone with SoundWire® interface optimized for use in high performance audio systems, as well as low power audio applications featuring “always-on” voice control. The CS7257B is manufactured using Cirrus Logic’s proprietary CMOS/MEMS membrane technology offering high reliability and excellent audio quality in a miniature, low profile package. The device incorporates a SoundWire interface compatible with the MIPI SoundWire bus interface and incorporates two operational modes that can be selected according to the applied clock frequency. High performance mode offers a low noise, wide dynamic range, plus class-leading THD even with very loud audio. Low power mode offers ultra low current consumption while maintaining excellent SNR. The CS7257B offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (66 dB) High AOP (131 dB SPL) Excellent THD (1% at 125 dB SPL) 35 Hz low frequency rolloff Low current consumption 5µA (Sleep) 260 µA (low power mode) 770 µA (high performance mode) PDM digital audio output Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package

The CS7257B is a low profile digital microphone with SoundWire® interface optimized for use in high performance audio systems, as well as low power audio applications featuring “always-on” voice control. The CS7257B is manufactured using Cirrus Logic’s proprietary CMOS/MEMS membrane technology offering high reliability and excellent audio quality in a miniature, low profile package. The device incorporates a SoundWire interface compatible with the MIPI SoundWire bus interface and incorporates two operational modes that can be selected according to the applied clock frequency. High performance mode offers a low noise, wide dynamic range, plus class-leading THD even with very loud audio. Low power mode offers ultra low current consumption while maintaining excellent SNR. The CS7257B offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations.

Features

  • High SNR (66 dB)
  • High AOP (131 dB SPL)
  • Excellent THD (1% at 125 dB SPL)
  • 35 Hz low frequency rolloff
  • Low current consumption
    • 5µA (Sleep)
    • 260 µA (low power mode)
    • 770 µA (high performance mode)
  • PDM digital audio output
  • Proprietary ADC technology
    • Reduced clock-jitter sensitivity
    • Low noise floor
    • Stable in overload condition
  • Bottom Port LGA Package
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Microphones
Product Number CS7257B
Product Name High Performance SoundWire Microphone
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details