Visual Sound, Inc. 4x8" 2-way Passive w/ Tetrad Technology S408

Description
Mackie Designs, Inc. Top-flight sound companies provide high-output, high-quality sound to large audiences all over the world, on a daily basis. They have to - or they're out of business. That's why they employ experts to design and tune their systems and use arrayable cabinets loaded with multiple drivers. Systems that feature large, wide-dispersion horns, and subwoofer stacks - all configured to match the requirements of each venue. 4 x 8" LF drivers in unique Tetrad alignment offer wide low-frequency dispersion and enhanced transient response 1" exit HF driver on an oversized 75 x 40° horn provides superb coverage and high-frequency definition; 2 vertically arrayed enclosures provide 150° coverage Pole mountable on commercially available speaker stands Symmetrical Trapezoidal design allows for monitor wedge applications Stackable atop S410s Precision Passive Subwoofer Flyable both horizontally and vertically via 12 integrated 3/8" threaded inserts Portable with 4 balance-optimized top and side-mounted handles Dual parallel, locking NL4 connections for Input and Thru on rear panel Thermal Overload HF driver protection Sensitivity: 99dB SPL (1W/1m) 600W RMS power handling at 8 Ohms Frequency Response: 60Hz-22kHz
Description
Mackie Designs, Inc. Top-flight sound companies provide high-output, high-quality sound to large audiences all over the world, on a daily basis. They have to - or they're out of business. That's why they employ experts to design and tune their systems and use arrayable cabinets loaded with multiple drivers. Systems that feature large, wide-dispersion horns, and subwoofer stacks - all configured to match the requirements of each venue. 4 x 8" LF drivers in unique Tetrad alignment offer wide low-frequency dispersion and enhanced transient response 1" exit HF driver on an oversized 75 x 40° horn provides superb coverage and high-frequency definition; 2 vertically arrayed enclosures provide 150° coverage Pole mountable on commercially available speaker stands Symmetrical Trapezoidal design allows for monitor wedge applications Stackable atop S410s Precision Passive Subwoofer Flyable both horizontally and vertically via 12 integrated 3/8" threaded inserts Portable with 4 balance-optimized top and side-mounted handles Dual parallel, locking NL4 connections for Input and Thru on rear panel Thermal Overload HF driver protection Sensitivity: 99dB SPL (1W/1m) 600W RMS power handling at 8 Ohms Frequency Response: 60Hz-22kHz

Suppliers

Company
Product
Description
Supplier Links
4x8
Broomall, PA, USA
4x8" 2-way Passive w/ Tetrad Technology
S408
4x8" 2-way Passive w/ Tetrad Technology S408
Mackie Designs, Inc. Top-flight sound companies provide high-output, high-quality sound to large audiences all over the world, on a daily basis. They have to - or they're out of business. That's why they employ experts to design and tune their systems and use arrayable cabinets loaded with multiple drivers. Systems that feature large, wide-dispersion horns, and subwoofer stacks - all configured to match the requirements of each venue. 4 x 8" LF drivers in unique Tetrad alignment offer wide low-frequency dispersion and enhanced transient response 1" exit HF driver on an oversized 75 x 40° horn provides superb coverage and high-frequency definition; 2 vertically arrayed enclosures provide 150° coverage Pole mountable on commercially available speaker stands Symmetrical Trapezoidal design allows for monitor wedge applications Stackable atop S410s Precision Passive Subwoofer Flyable both horizontally and vertically via 12 integrated 3/8" threaded inserts Portable with 4 balance-optimized top and side-mounted handles Dual parallel, locking NL4 connections for Input and Thru on rear panel Thermal Overload HF driver protection Sensitivity: 99dB SPL (1W/1m) 600W RMS power handling at 8 Ohms Frequency Response: 60Hz-22kHz

Mackie Designs, Inc.

Top-flight sound companies provide high-output, high-quality sound to large audiences all over the world, on a daily basis. They have to - or they're out of business. That's why they employ experts to design and tune their systems and use arrayable cabinets loaded with multiple drivers. Systems that feature large, wide-dispersion horns, and subwoofer stacks - all configured to match the requirements of each venue.

  • 4 x 8" LF drivers in unique Tetrad alignment offer wide low-frequency dispersion and enhanced transient response
  • 1" exit HF driver on an oversized 75 x 40° horn provides superb coverage and high-frequency definition; 2 vertically arrayed enclosures provide 150° coverage
  • Pole mountable on commercially available speaker stands
  • Symmetrical Trapezoidal design allows for monitor wedge applications
  • Stackable atop S410s Precision Passive Subwoofer
  • Flyable both horizontally and vertically via 12 integrated 3/8" threaded inserts
  • Portable with 4 balance-optimized top and side-mounted handles
  • Dual parallel, locking NL4 connections for Input and Thru on rear panel
  • Thermal Overload HF driver protection
  • Sensitivity: 99dB SPL (1W/1m)
  • 600W RMS power handling at 8 Ohms
  • Frequency Response: 60Hz-22kHz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S408
Product Name 4x8" 2-way Passive w/ Tetrad Technology
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details