Visual Sound, Inc. Dual 15 Inch Cast Frame Woofers S215V

Description
Yamaha Commercial Audio Systems, Inc. The model S215V is a Loudspeaker with Dual 15 Inch cast frame woofers which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. Dual 15 inch cast frame woofers 2000-watt peak power handling Tightly braced cabinet Excellent high-output performer
Description
Yamaha Commercial Audio Systems, Inc. The model S215V is a Loudspeaker with Dual 15 Inch cast frame woofers which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. Dual 15 inch cast frame woofers 2000-watt peak power handling Tightly braced cabinet Excellent high-output performer

Suppliers

Company
Product
Description
Supplier Links
Dual 15 Inch Cast Frame Woofers - S215V - Visual Sound, Inc.
Broomall, PA, USA
Dual 15 Inch Cast Frame Woofers
S215V
Dual 15 Inch Cast Frame Woofers S215V
Yamaha Commercial Audio Systems, Inc. The model S215V is a Loudspeaker with Dual 15 Inch cast frame woofers which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. Dual 15 inch cast frame woofers 2000-watt peak power handling Tightly braced cabinet Excellent high-output performer

Yamaha Commercial Audio Systems, Inc.

The model S215V is a Loudspeaker with Dual 15 Inch cast frame woofers which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • Dual 15 inch cast frame woofers
  • 2000-watt peak power handling
  • Tightly braced cabinet
  • Excellent high-output performer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S215V
Product Name Dual 15 Inch Cast Frame Woofers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR-13N08A-SYQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 74 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
2 suppliers