RS Components, Ltd. Speaker Drivers 4318658

Description
Visaton K 50 8 OHM Speaker Driver
Request a Quote
Description
Visaton K 50 8 OHM Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 4318658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
4318658
Speaker Drivers 4318658
Visaton K 50 8 OHM Speaker Driver

Visaton K 50 8 OHM Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 4318658
Product Name Speaker Drivers
Size 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details