Knowles Electronics, LLC. CB Series Speakers

Description
Features Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features Excellent sound quality High speech intelligibility Suitable for PCB mounting Can function as a microphone or beeper Various impedances Face and edge port locations available
Description
Features Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features Excellent sound quality High speech intelligibility Suitable for PCB mounting Can function as a microphone or beeper Various impedances Face and edge port locations available

Suppliers

Company
Product
Description
Supplier Links
CB Series Speakers -  - Knowles Electronics, LLC.
Itasca, IL, United States
CB Series Speakers
CB Series Speakers
Features Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features Excellent sound quality High speech intelligibility Suitable for PCB mounting Can function as a microphone or beeper Various impedances Face and edge port locations available

Features Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability.

Features

  • Excellent sound quality
  • High speech intelligibility
  • Suitable for PCB mounting
  • Can function as a microphone or beeper
  • Various impedances
  • Face and edge port locations available
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name CB Series Speakers
Impedance 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details