Visual Sound, Inc. Powered Sub Woofer Resolv Sub88

Description
Samson Technologies Corp. The Resolv Sub88 is the perfect addition to any pair of Resolv powered studio monitors for accurate low end frequency reproduction and total system control
Description
Samson Technologies Corp. The Resolv Sub88 is the perfect addition to any pair of Resolv powered studio monitors for accurate low end frequency reproduction and total system control

Suppliers

Company
Product
Description
Supplier Links
Powered Sub Woofer - Resolv Sub88 - Visual Sound, Inc.
Broomall, PA, USA
Powered Sub Woofer
Resolv Sub88
Powered Sub Woofer Resolv Sub88
Samson Technologies Corp. The Resolv Sub88 is the perfect addition to any pair of Resolv powered studio monitors for accurate low end frequency reproduction and total system control

Samson Technologies Corp.

The Resolv Sub88 is the perfect addition to any pair of Resolv powered studio monitors for accurate low end frequency reproduction and total system control

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Resolv Sub88
Product Name Powered Sub Woofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details