Tymphany Corporation SDS Woofer, 4" (100 mm), coated paper cone, steel basket, 8 ohm SDS-P830855

Description
Peerless Gold Woofers (SDS-P830855) SDS Woofer, 4" (100 mm), coated paper cone, steel basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (SDS-P830855) SDS Woofer, 4" (100 mm), coated paper cone, steel basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS Woofer, 4
Cupertino, CA, USA
SDS Woofer, 4" (100 mm), coated paper cone, steel basket, 8 ohm
SDS-P830855
SDS Woofer, 4" (100 mm), coated paper cone, steel basket, 8 ohm SDS-P830855
Peerless Gold Woofers (SDS-P830855) SDS Woofer, 4" (100 mm), coated paper cone, steel basket, 8 ohm

Peerless Gold Woofers (SDS-P830855)
SDS Woofer, 4" (100 mm), coated paper cone, steel basket, 8 ohm

Supplier's Site
Speakers - SDS-P830855-ND - DigiKey
Thief River Falls, MN, United States
6.43 Ohms Woofer Speaker 30W 60Hz ~ 5kHz Top Round

6.43 Ohms Woofer Speaker 30W 60Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number SDS-P830855 SDS-P830855-ND
Product Name SDS Woofer, 4" (100 mm), coated paper cone, steel basket, 8 ohm Speakers
Nominal Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Speakers - SDS-160F25CP01-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 45 Hz
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille - M10W5-SG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details