Visual Sound, Inc. Active Monitors Resolv 50a

Description
Samson Technologies Corp. Powerful and compact, Resolv 50a monitors sound rich and accurate, and are ideal for tight spots. *Dual power amp (50 watts low and 20 watts high) *5.25" polypropylene butyl surround woofer *1" ferro-fluid filled titanium tweeter *Active crossover.
Description
Samson Technologies Corp. Powerful and compact, Resolv 50a monitors sound rich and accurate, and are ideal for tight spots. *Dual power amp (50 watts low and 20 watts high) *5.25" polypropylene butyl surround woofer *1" ferro-fluid filled titanium tweeter *Active crossover.

Suppliers

Company
Product
Description
Supplier Links
Active Monitors - Resolv 50a - Visual Sound, Inc.
Broomall, PA, USA
Active Monitors
Resolv 50a
Active Monitors Resolv 50a
Samson Technologies Corp. Powerful and compact, Resolv 50a monitors sound rich and accurate, and are ideal for tight spots. *Dual power amp (50 watts low and 20 watts high) *5.25" polypropylene butyl surround woofer *1" ferro-fluid filled titanium tweeter *Active crossover.

Samson Technologies Corp.

Powerful and compact, Resolv 50a monitors sound rich and accurate, and are ideal for tight spots. *Dual power amp (50 watts low and 20 watts high) *5.25" polypropylene butyl surround woofer *1" ferro-fluid filled titanium tweeter *Active crossover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Resolv 50a
Product Name Active Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
SDS Subwoofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 87 dB
Resonance Frequency 42 Hz
View Details
2 suppliers
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details