JL Audio, Inc. Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts f110-GLOSS

Description
The Fathom f110 is the most compact subwoofer in the Fathom lineup but is fully capable of delivering stellar performance in smaller spaces. The combination of an ultra-long throw W7 10-inch driver and a very powerful switching amplifier give it the kind of output normally associated with far larger subwoofer systems.
Description
The Fathom f110 is the most compact subwoofer in the Fathom lineup but is fully capable of delivering stellar performance in smaller spaces. The combination of an ultra-long throw W7 10-inch driver and a very powerful switching amplifier give it the kind of output normally associated with far larger subwoofer systems.

Suppliers

Company
Product
Description
Supplier Links
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Miramar, FL, USA
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts
f110-GLOSS
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts f110-GLOSS
The Fathom f110 is the most compact subwoofer in the Fathom lineup but is fully capable of delivering stellar performance in smaller spaces. The combination of an ultra-long throw W7 10-inch driver and a very powerful switching amplifier give it the kind of output normally associated with far larger subwoofer systems.

The Fathom f110 is the most compact subwoofer in the Fathom lineup but is fully capable of delivering stellar performance in smaller spaces. The combination of an ultra-long throw W7 10-inch driver and a very powerful switching amplifier give it the kind of output normally associated with far larger subwoofer systems.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number f110-GLOSS
Product Name Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details
Home Audio, Home Theater Speaker - SoundWare XS Satellite Speaker Special Edition - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details