Visual Sound, Inc. Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker R2-77X

Description
Community Professional Loudspeakers The R2-77X full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-77X is an all horn-loaded triaxial design using precision waveguides manufactured by Community of hand-laminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.
Description
Community Professional Loudspeakers The R2-77X full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-77X is an all horn-loaded triaxial design using precision waveguides manufactured by Community of hand-laminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker - R2-77X - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker
R2-77X
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker R2-77X
Community Professional Loudspeakers The R2-77X full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-77X is an all horn-loaded triaxial design using precision waveguides manufactured by Community of hand-laminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Community Professional Loudspeakers

The R2-77X full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications.

Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-77X is an all horn-loaded triaxial design using precision waveguides manufactured by Community of hand-laminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R2-77X
Product Name Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Speakers - PLS-75N25AL02-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 99 Hz
View Details
W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details