Tymphany Corporation Speakers PLS-75N25AL02-08

Description
7.5 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
7.5 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PLS-75N25AL02-08-ND - DigiKey
Thief River Falls, MN, United States
7.5 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

7.5 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PLS-75N25AL02-08-ND
Product Name Speakers
Resonance Frequency 99 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details