Visual Sound, Inc. Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker R2-52X

Description
Community Professional Loudspeakers The R2-52X full-range loudspeaker system is engineered to provide quality, long throw full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-52X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of hand-laminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.
Description
Community Professional Loudspeakers The R2-52X full-range loudspeaker system is engineered to provide quality, long throw full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-52X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of hand-laminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker - R2-52X - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker
R2-52X
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker R2-52X
Community Professional Loudspeakers The R2-52X full-range loudspeaker system is engineered to provide quality, long throw full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-52X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of hand-laminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Community Professional Loudspeakers

The R2-52X full-range loudspeaker system is engineered to provide quality, long throw full-range sound projection in a variety of outdoor and indoor applications.

Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-52X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of hand-laminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R2-52X
Product Name Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details