RS Components, Ltd. Miniature Speakers 276841

Description
PUI Audio AST-03008MR-R
Request a Quote
Description
PUI Audio AST-03008MR-R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 276841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
276841
Miniature Speakers 276841
PUI Audio AST-03008MR-R

PUI Audio AST-03008MR-R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 276841
Product Name Miniature Speakers
SPL 72 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Miniature Speakers - 7675377P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
View Details