Visual Sound, Inc. Pole Mount Bracket PMB-2RR

Description
Community Professional Loudspeakers Pole mount bracket kit for mounting one R.25,R.5,RMG-200A,W2 -218,W2-228,W2-2W8 or W2-2V8 loudspeaker,or two loudspe loudspeakers in a "top-bottom" configuration, with left-to-right panning capability and limited vertical downtilt.
Description
Community Professional Loudspeakers Pole mount bracket kit for mounting one R.25,R.5,RMG-200A,W2 -218,W2-228,W2-2W8 or W2-2V8 loudspeaker,or two loudspe loudspeakers in a "top-bottom" configuration, with left-to-right panning capability and limited vertical downtilt.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Pole Mount Bracket
PMB-2RR
Pole Mount Bracket PMB-2RR
Community Professional Loudspeakers Pole mount bracket kit for mounting one R.25,R.5,RMG-200A,W2 -218,W2-228,W2-2W8 or W2-2V8 loudspeaker,or two loudspe loudspeakers in a "top-bottom" configuration, with left-to-right panning capability and limited vertical downtilt.

Community Professional Loudspeakers

Pole mount bracket kit for mounting one R.25,R.5,RMG-200A,W2-218,W2-228,W2-2W8 or W2-2V8 loudspeaker,or two loudspe loudspeakers in a "top-bottom" configuration, with left-to-right panning capability and limited vertical downtilt.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PMB-2RR
Product Name Pole Mount Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 110 dB
Maximum Power 0.0100 watts
Sensitivity 65 dB
View Details