Knowles Electronics, LLC. Dynamic Receivers

Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
Dynamic Receivers
Dynamic Receivers
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
  • High quality and robustness
  • Maximized space efficiency
  • Excellent audio performance-to-size ratio
  • Optimized for use in mobile devices
  • Optional Hearing Aid Compatibility (HAC)
  • Dedicated application support

Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones.

Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application.

To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name Dynamic Receivers
SPL 110 dB
Maximum Power 0.0100 watts
Sensitivity 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details