Visual Sound, Inc. Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone PGX2/PG58

Description
Shure Incorporated - The model PGX2/PG58 is a Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone, designed to meet the needs of traveling performers. Handheld Wireless Transmitter with PG58 Cardioid Microphone.
Description
Shure Incorporated - The model PGX2/PG58 is a Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone, designed to meet the needs of traveling performers. Handheld Wireless Transmitter with PG58 Cardioid Microphone.

Suppliers

Company
Product
Description
Supplier Links
Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone - PGX2/PG58 - Visual Sound, Inc.
Broomall, PA, USA
Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone
PGX2/PG58
Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone PGX2/PG58
Shure Incorporated - The model PGX2/PG58 is a Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone, designed to meet the needs of traveling performers. Handheld Wireless Transmitter with PG58 Cardioid Microphone.

Shure Incorporated - The model PGX2/PG58 is a Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone, designed to meet the needs of traveling performers.

Handheld Wireless Transmitter with PG58 Cardioid Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGX2/PG58
Product Name Performance Gear Handheld Wireless Transmitter with PG58 Cardioid Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details