Manufacturer: Infineon Technologies
Category: Audio Products-Microphones
Series: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Frequency Range: 20 Hz ~ 20 kHz
Output Type: Digital, PDM
Termination: Solder Pads
Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max): 0.051" (1.30mm)
Shape: Rectangular
20Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Omnidirectional (-26dB ±1dB) Solder Pads
20Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Omnidirectional (-26dB ±1dB) Solder Pads
20Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Omnidirectional (-26dB ±1dB) Solder Pads
MIC MEMS DIGITAL PDM OMNI -26DB
MEMS Microphones IM69D120 XENSIV MEMS Microphones
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microphone Chips | Audio Microphones | Audio Microphones | Audio Microphones |
| Product Number | IM69D120V01XTSA1DKR-ND | IM69D120V01XTSA1 | IM69D120V01XTSA1 | |
| Product Name | Audio Products-Microphones | Microphones | Audio Products - Microphones | MEMS Microphones |
| Frequency Response | 20 to 20000 Hz | |||
| Directivity | Omnidirectional | |||
| Thickness / Height | 0.1181 inch (3 mm) | |||
| Sensitivity | 50.12 mV/Pa (345551 mV/psi) |