Cirrus Logic, Inc. Microphones - WM7331IMSE/RV WM7331IMSE/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 758031-WM7331IMSE/RV Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 70Hz ~ 15kHz Output Type: Analog Shape: Rectangular Size: 0.098" L x 0.063" W (2.50mm x 1.60mm) Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 63dB Voltage Range: 1.6 ~ 3.6V Port Location: Bottom Categories: Audio Products Operating Supply Current: 60μA Manufacturer Homepage: www.cirrus.com Height (Maximum): 0.039" (0.98mm) Voltage Rating DC: 1.8V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 758031-WM7331IMSE/RV Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 70Hz ~ 15kHz Output Type: Analog Shape: Rectangular Size: 0.098" L x 0.063" W (2.50mm x 1.60mm) Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 63dB Voltage Range: 1.6 ~ 3.6V Port Location: Bottom Categories: Audio Products Operating Supply Current: 60μA Manufacturer Homepage: www.cirrus.com Height (Maximum): 0.039" (0.98mm) Voltage Rating DC: 1.8V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Laguna Hills, CA, United States
Microphones - WM7331IMSE/RV
758031-WM7331IMSE/RV
Microphones - WM7331IMSE/RV 758031-WM7331IMSE/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 758031-WM7331IMSE/RV Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 70Hz ~ 15kHz Output Type: Analog Shape: Rectangular Size: 0.098" L x 0.063" W (2.50mm x 1.60mm) Direction: Omnidirectional Sensitivity: -38dB ±1dB @ 94dB SPL S/N Ratio: 63dB Voltage Range: 1.6 ~ 3.6V Port Location: Bottom Categories: Audio Products Operating Supply Current: 60μA Manufacturer Homepage: www.cirrus.com Height (Maximum): 0.039" (0.98mm) Voltage Rating DC: 1.8V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 758031-WM7331IMSE/RV
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 70Hz ~ 15kHz
Output Type: Analog
Shape: Rectangular
Size: 0.098" L x 0.063" W (2.50mm x 1.60mm)
Direction: Omnidirectional
Sensitivity: -38dB ±1dB @ 94dB SPL
S/N Ratio: 63dB
Voltage Range: 1.6 ~ 3.6V
Port Location: Bottom
Categories: Audio Products
Operating Supply Current: 60μA
Manufacturer Homepage: www.cirrus.com
Height (Maximum): 0.039" (0.98mm)
Voltage Rating DC: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Thief River Falls, MN, United States
70Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

70Hz ~ 15kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones WM7331IMSE/RV
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 758031-WM7331IMSE/RV WM7331IMSE/RVTR-ND WM7331IMSE/RV
Product Name Microphones - WM7331IMSE/RV Microphones Audio Products - Microphones
Frequency Response 70 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details