Visual Sound, Inc. Dual Lavalier Wireless System PG188/PG185

Description
Shure Incorporated Includes PG88 Dual Diversity Receiver, 2 PG1 Bodypack Transmitters and 2 PG185 Condenser Lavalier Microphones for discreet spoken word presentations. Sound Like You Mean It. A comprehensive first step into professional wireless, Performance Gear Wireless is engineered to the same uncompromising quality standards as PGX, SLX, and UHF-R. Combining superior Shure sound quality and stage-proven endurance with advanced features like Internal Antenna Diversity, Performance Gear Wireless offers professional tools created for confident performance. With hassle-free setup, stage-worthy construction, and superior sound quality, Performance Gear Wireless does what great gear is supposed to do - get the job done and never get in the way. The first professional choice for freedom from the wire. *Compatible Systems Per Band Up to 4 *Compatible Systems Using Multiple Bands 8 *Selectable Frequencies 10 *Auto-Setup No *Detachable Antenna No *Dependent on frequency regulations by country and actual spectrum usage including TV. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PG185 Lavalier Microphone PG88 Dual Channel Diversity Receiver PG1 Bodypack Transmitter
Description
Shure Incorporated Includes PG88 Dual Diversity Receiver, 2 PG1 Bodypack Transmitters and 2 PG185 Condenser Lavalier Microphones for discreet spoken word presentations. Sound Like You Mean It. A comprehensive first step into professional wireless, Performance Gear Wireless is engineered to the same uncompromising quality standards as PGX, SLX, and UHF-R. Combining superior Shure sound quality and stage-proven endurance with advanced features like Internal Antenna Diversity, Performance Gear Wireless offers professional tools created for confident performance. With hassle-free setup, stage-worthy construction, and superior sound quality, Performance Gear Wireless does what great gear is supposed to do - get the job done and never get in the way. The first professional choice for freedom from the wire. *Compatible Systems Per Band Up to 4 *Compatible Systems Using Multiple Bands 8 *Selectable Frequencies 10 *Auto-Setup No *Detachable Antenna No *Dependent on frequency regulations by country and actual spectrum usage including TV. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PG185 Lavalier Microphone PG88 Dual Channel Diversity Receiver PG1 Bodypack Transmitter

Suppliers

Company
Product
Description
Supplier Links
Dual Lavalier Wireless System - PG188/PG185 - Visual Sound, Inc.
Broomall, PA, USA
Dual Lavalier Wireless System
PG188/PG185
Dual Lavalier Wireless System PG188/PG185
Shure Incorporated Includes PG88 Dual Diversity Receiver, 2 PG1 Bodypack Transmitters and 2 PG185 Condenser Lavalier Microphones for discreet spoken word presentations. Sound Like You Mean It. A comprehensive first step into professional wireless, Performance Gear Wireless is engineered to the same uncompromising quality standards as PGX, SLX, and UHF-R. Combining superior Shure sound quality and stage-proven endurance with advanced features like Internal Antenna Diversity, Performance Gear Wireless offers professional tools created for confident performance. With hassle-free setup, stage-worthy construction, and superior sound quality, Performance Gear Wireless does what great gear is supposed to do - get the job done and never get in the way. The first professional choice for freedom from the wire. *Compatible Systems Per Band Up to 4 *Compatible Systems Using Multiple Bands 8 *Selectable Frequencies 10 *Auto-Setup No *Detachable Antenna No *Dependent on frequency regulations by country and actual spectrum usage including TV. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PG185 Lavalier Microphone PG88 Dual Channel Diversity Receiver PG1 Bodypack Transmitter

Shure Incorporated

Includes PG88 Dual Diversity Receiver, 2 PG1 Bodypack Transmitters and 2 PG185 Condenser Lavalier Microphones for discreet spoken word presentations.

Sound Like You Mean It.
A comprehensive first step into professional wireless, Performance Gear Wireless is engineered to the same uncompromising quality standards as PGX, SLX, and UHF-R. Combining superior Shure sound quality and stage-proven endurance with advanced features like Internal Antenna Diversity, Performance Gear Wireless offers professional tools created for confident performance.
With hassle-free setup, stage-worthy construction, and superior sound quality, Performance Gear Wireless does what great gear is supposed to do - get the job done and never get in the way. The first professional choice for freedom from the wire.
*Compatible Systems Per Band Up to 4
*Compatible Systems Using Multiple Bands 8
*Selectable Frequencies 10
*Auto-Setup No
*Detachable Antenna No
*Dependent on frequency regulations by country and actual spectrum usage including TV.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

  • System Includes
  • PG185 Lavalier Microphone
  • PG88 Dual Channel Diversity Receiver
  • PG1 Bodypack Transmitter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG188/PG185
Product Name Dual Lavalier Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers