Cirrus Logic, Inc. Microphones - WM7211IMSE/RV WM7211IMSE/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117965-WM7211IMSE/R V Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 20Hz to 20kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26 ±1dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.64 to 3.7V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 735μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117965-WM7211IMSE/R V Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 20Hz to 20kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26 ±1dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.64 to 3.7V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 735μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Laguna Hills, CA, United States
Microphones - WM7211IMSE/RV
1117965-WM7211IMSE/RV
Microphones - WM7211IMSE/RV 1117965-WM7211IMSE/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117965-WM7211IMSE/R V Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 20Hz to 20kHz Output Type: Digital, PDM Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26 ±1dB @ 94dB SPL S/N Ratio: 61dB Voltage Range: 1.64 to 3.7V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 735μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1117965-WM7211IMSE/RV
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 20Hz to 20kHz
Output Type: Digital, PDM
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -26 ±1dB @ 94dB SPL
S/N Ratio: 61dB
Voltage Range: 1.64 to 3.7V
Port Location: Top
Categories: Audio Products
Status: Obsolete(EOL)
Operating Supply Current: 735μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Thief River Falls, MN, United States
20Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.7V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads

20Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.7V Omnidirectional (-26 ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones WM7211IMSE/RV
MICROPHONE MEMS DIGITAL PDM OMNI

MICROPHONE MEMS DIGITAL PDM OMNI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 1117965-WM7211IMSE/RV WM7211IMSE/RVTR-ND WM7211IMSE/RV
Product Name Microphones - WM7211IMSE/RV Microphones Audio Products - Microphones
Frequency Response 20 to 20000 Hz
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details