Visual Sound, Inc. Perception 420 Perception 420

Description
AKG Acoustics, U.S. Dual-capsule, large-diaphragm true condenser microphone with selectable cardioid, omni and figure-8 pickup patterns, 20-dB attenuation and bass cut filter. The Perception 420 is a large-diaphragm, multi-pattern microphone designed for a variety of studio and live sound applications. The Perception 420's back-to-back capsules enable a selection of cardioid, omni and figure-8 pickup patterns for incredible use flexibility. The 420's sound is warm and smooth with an unmistakable presence that brings out the best in instruments or voices. The Perception 420 features a switchable bass cut filter to minimize boominess and proximity, and a 20-dB attenuation switch for use in high SPL fields. The microphone features rock-solid construction quality with a heavy-duty chassis, stainless steel, dent-resistant grille screen to protect the capsules and a gold-plated XLR-type output. The Perception 420 comes with a metal screw-on spider-type shock mount, a metal carrying case and is backed by a two-year parts and labor warranty from AKG. A large diaphragm microphone with the classic warm, smooth detailed sound for use on vocals or for instrument pickup Back-to-back large-diaphragm capsules deliver a choice of cardioid, omni and figure-8 pickup for maximum flexibility True condenser design maximizes sensitivity, lowers self-noise and improves consistency Can be used in sound fields as high as 155 dB at less than 0.5% THD thanks to switchable 20-dB attenuation Switchable bass-cut filter minimizes proximity effect and other LF noise Ultra-rugged die-cast chassis with dent-resistant stainless steel grille screen Comes with screw-on spider-type shock mount Comes with all-metal carrying case Back by a two-year parts and labor warranty from AKG
Description
AKG Acoustics, U.S. Dual-capsule, large-diaphragm true condenser microphone with selectable cardioid, omni and figure-8 pickup patterns, 20-dB attenuation and bass cut filter. The Perception 420 is a large-diaphragm, multi-pattern microphone designed for a variety of studio and live sound applications. The Perception 420's back-to-back capsules enable a selection of cardioid, omni and figure-8 pickup patterns for incredible use flexibility. The 420's sound is warm and smooth with an unmistakable presence that brings out the best in instruments or voices. The Perception 420 features a switchable bass cut filter to minimize boominess and proximity, and a 20-dB attenuation switch for use in high SPL fields. The microphone features rock-solid construction quality with a heavy-duty chassis, stainless steel, dent-resistant grille screen to protect the capsules and a gold-plated XLR-type output. The Perception 420 comes with a metal screw-on spider-type shock mount, a metal carrying case and is backed by a two-year parts and labor warranty from AKG. A large diaphragm microphone with the classic warm, smooth detailed sound for use on vocals or for instrument pickup Back-to-back large-diaphragm capsules deliver a choice of cardioid, omni and figure-8 pickup for maximum flexibility True condenser design maximizes sensitivity, lowers self-noise and improves consistency Can be used in sound fields as high as 155 dB at less than 0.5% THD thanks to switchable 20-dB attenuation Switchable bass-cut filter minimizes proximity effect and other LF noise Ultra-rugged die-cast chassis with dent-resistant stainless steel grille screen Comes with screw-on spider-type shock mount Comes with all-metal carrying case Back by a two-year parts and labor warranty from AKG

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Perception 420
Perception 420
Perception 420 Perception 420
AKG Acoustics, U.S. Dual-capsule, large-diaphragm true condenser microphone with selectable cardioid, omni and figure-8 pickup patterns, 20-dB attenuation and bass cut filter. The Perception 420 is a large-diaphragm, multi-pattern microphone designed for a variety of studio and live sound applications. The Perception 420's back-to-back capsules enable a selection of cardioid, omni and figure-8 pickup patterns for incredible use flexibility. The 420's sound is warm and smooth with an unmistakable presence that brings out the best in instruments or voices. The Perception 420 features a switchable bass cut filter to minimize boominess and proximity, and a 20-dB attenuation switch for use in high SPL fields. The microphone features rock-solid construction quality with a heavy-duty chassis, stainless steel, dent-resistant grille screen to protect the capsules and a gold-plated XLR-type output. The Perception 420 comes with a metal screw-on spider-type shock mount, a metal carrying case and is backed by a two-year parts and labor warranty from AKG. A large diaphragm microphone with the classic warm, smooth detailed sound for use on vocals or for instrument pickup Back-to-back large-diaphragm capsules deliver a choice of cardioid, omni and figure-8 pickup for maximum flexibility True condenser design maximizes sensitivity, lowers self-noise and improves consistency Can be used in sound fields as high as 155 dB at less than 0.5% THD thanks to switchable 20-dB attenuation Switchable bass-cut filter minimizes proximity effect and other LF noise Ultra-rugged die-cast chassis with dent-resistant stainless steel grille screen Comes with screw-on spider-type shock mount Comes with all-metal carrying case Back by a two-year parts and labor warranty from AKG

AKG Acoustics, U.S.

Dual-capsule, large-diaphragm true condenser microphone with selectable cardioid, omni and figure-8 pickup patterns, 20-dB attenuation and bass cut filter.

The Perception 420 is a large-diaphragm, multi-pattern microphone designed for a variety of studio and live sound applications. The Perception 420's back-to-back capsules enable a selection of cardioid, omni and figure-8 pickup patterns for incredible use flexibility. The 420's sound is warm and smooth with an unmistakable presence that brings out the best in instruments or voices. The Perception 420 features a switchable bass cut filter to minimize boominess and proximity, and a 20-dB attenuation switch for use in high SPL fields. The microphone features rock-solid construction quality with a heavy-duty chassis, stainless steel, dent-resistant grille screen to protect the capsules and a gold-plated XLR-type output. The Perception 420 comes with a metal screw-on spider-type shock mount, a metal carrying case and is backed by a two-year parts and labor warranty from AKG.

  • A large diaphragm microphone with the classic warm, smooth detailed sound for use on vocals or for instrument pickup
  • Back-to-back large-diaphragm capsules deliver a choice of cardioid, omni and figure-8 pickup for maximum flexibility
  • True condenser design maximizes sensitivity, lowers self-noise and improves consistency
  • Can be used in sound fields as high as 155 dB at less than 0.5% THD thanks to switchable 20-dB attenuation
  • Switchable bass-cut filter minimizes proximity effect and other LF noise
  • Ultra-rugged die-cast chassis with dent-resistant stainless steel grille screen
  • Comes with screw-on spider-type shock mount
  • Comes with all-metal carrying case
  • Back by a two-year parts and labor warranty from AKG
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Perception 420
Product Name Perception 420
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details