Cirrus Logic, Inc. High Performance Digital Microphone CS7250B

Description
The CS7250B is a low-profile digital microphone optimized for use in both high performance audio systems, as well as low power audio applications, including those with “always-on” voice control. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and excellent audio quality in a miniature, low-profile package. The CS7250B supports two operational modes selected according to the applied clock frequency. High performance mode offers low noise, wide dynamic range and class-leading THD even with very loud audio. Low power mode offers ultra low current consumption while maintaining excellent SNR. The CS7250B offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (66 dB) High AOP (131 dB SPL) Excellent THD (1% at 125 dB SPL) 35 Hz low frequency rolloff Low current consumption 5µA (Sleep) 160 µA (low power mode) 650 µA (high performance mode) PDM digital audio output Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package
Datasheet
Description
The CS7250B is a low-profile digital microphone optimized for use in both high performance audio systems, as well as low power audio applications, including those with “always-on” voice control. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and excellent audio quality in a miniature, low-profile package. The CS7250B supports two operational modes selected according to the applied clock frequency. High performance mode offers low noise, wide dynamic range and class-leading THD even with very loud audio. Low power mode offers ultra low current consumption while maintaining excellent SNR. The CS7250B offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (66 dB) High AOP (131 dB SPL) Excellent THD (1% at 125 dB SPL) 35 Hz low frequency rolloff Low current consumption 5µA (Sleep) 160 µA (low power mode) 650 µA (high performance mode) PDM digital audio output Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Austin, TX, USA
High Performance Digital Microphone
CS7250B
High Performance Digital Microphone CS7250B
The CS7250B is a low-profile digital microphone optimized for use in both high performance audio systems, as well as low power audio applications, including those with “always-on” voice control. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and excellent audio quality in a miniature, low-profile package. The CS7250B supports two operational modes selected according to the applied clock frequency. High performance mode offers low noise, wide dynamic range and class-leading THD even with very loud audio. Low power mode offers ultra low current consumption while maintaining excellent SNR. The CS7250B offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (66 dB) High AOP (131 dB SPL) Excellent THD (1% at 125 dB SPL) 35 Hz low frequency rolloff Low current consumption 5µA (Sleep) 160 µA (low power mode) 650 µA (high performance mode) PDM digital audio output Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Bottom Port LGA Package

The CS7250B is a low-profile digital microphone optimized for use in both high performance audio systems, as well as low power audio applications, including those with “always-on” voice control. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and excellent audio quality in a miniature, low-profile package. The CS7250B supports two operational modes selected according to the applied clock frequency. High performance mode offers low noise, wide dynamic range and class-leading THD even with very loud audio. Low power mode offers ultra low current consumption while maintaining excellent SNR. The CS7250B offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations.

Features

  • High SNR (66 dB)
  • High AOP (131 dB SPL)
  • Excellent THD (1% at 125 dB SPL)
  • 35 Hz low frequency rolloff
  • Low current consumption
    • 5µA (Sleep)
    • 160 µA (low power mode)
    • 650 µA (high performance mode)
  • PDM digital audio output
  • Proprietary ADC technology
    • Reduced clock-jitter sensitivity
    • Low noise floor
    • Stable in overload condition
  • Bottom Port LGA Package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Microphones
Product Number CS7250B
Product Name High Performance Digital Microphone
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details