Visual Sound, Inc. High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish PD5322/43

Description
JBL Professional PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The mid and high frequency sections are horn-loaded for maximum sensitivity and pattern control. Two high power 300 mm (12 in) transducers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive mid-high crossover network with switchable tri-amp/bi-amp crossover modes
Description
JBL Professional PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The mid and high frequency sections are horn-loaded for maximum sensitivity and pattern control. Two high power 300 mm (12 in) transducers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive mid-high crossover network with switchable tri-amp/bi-amp crossover modes

Suppliers

Company
Product
Description
Supplier Links
High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish - PD5322/43 - Visual Sound, Inc.
Broomall, PA, USA
High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish
PD5322/43
High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish PD5322/43
JBL Professional PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The mid and high frequency sections are horn-loaded for maximum sensitivity and pattern control. Two high power 300 mm (12 in) transducers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive mid-high crossover network with switchable tri-amp/bi-amp crossover modes

JBL Professional

PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications.

PD5322/43 is a Precision Directivity™ 40° by 30° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capability with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offers high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The mid and high frequency sections are horn-loaded for maximum sensitivity and pattern control.

  • Two high power 300 mm (12 in) transducers in a compact slot-loaded configuration for low frequency extension to 40 Hz
  • High power CMCD™ Cone Midrange Compression Driver provides high sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence
  • Large format neodymium HF driver provides clear, intelligible high frequency projection
  • Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response
  • Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation
  • Sophisticated, steep-slope passive mid-high crossover network with switchable tri-amp/bi-amp crossover modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5322/43
Product Name High Output, Three-Way, 40 x 30 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 527045 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 78 dB
Impedance 8 ohms
View Details
V-6.2 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details