Audio Products International Corp. V-6.2 Tower Speaker

Description
The V-6.2 puts a whole new spin on home theater. Standing tall and proud, this speaker utilizes its two-and-a-half-way design to perfection and produces highs, mids and lows that sound too good to be true. Not only does it offer unrivalled sound performance, but the sleek and sophisticated tower speaker conveys a timeless beauty suitable for any dã©cor. Available at and High performance tower speaker delivers audiophile sound for the ultimate home theater experience High gloss piano black or piano rosenut finish Deep-reaching bass from two 6.5-inch woofers with patented Ribbed Elliptical Surround Clear, accurate highs from aluminum dome tweeter for detailed listening Proprietary Convergent Source Module (CSM) technology for increased dispersion The V-6.2 is the ultimate combination of sound and style. Engineered to produce the most accurate sound reproductions and deliver unmatched, live-performance sound, this speaker transforms your living environment into a live soundstage. Boasting elegant cabinetry and infused with the latest advances in audio technology, the world-class design is nothing short of flawless. It's truly music to the eye and ear. .
Datasheet
Description
The V-6.2 puts a whole new spin on home theater. Standing tall and proud, this speaker utilizes its two-and-a-half-way design to perfection and produces highs, mids and lows that sound too good to be true. Not only does it offer unrivalled sound performance, but the sleek and sophisticated tower speaker conveys a timeless beauty suitable for any dã©cor. Available at and High performance tower speaker delivers audiophile sound for the ultimate home theater experience High gloss piano black or piano rosenut finish Deep-reaching bass from two 6.5-inch woofers with patented Ribbed Elliptical Surround Clear, accurate highs from aluminum dome tweeter for detailed listening Proprietary Convergent Source Module (CSM) technology for increased dispersion The V-6.2 is the ultimate combination of sound and style. Engineered to produce the most accurate sound reproductions and deliver unmatched, live-performance sound, this speaker transforms your living environment into a live soundstage. Boasting elegant cabinetry and infused with the latest advances in audio technology, the world-class design is nothing short of flawless. It's truly music to the eye and ear. .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V-6.2 Tower Speaker -  - Audio Products International Corp.
Scarborough, Ontario, Canada
V-6.2 Tower Speaker
V-6.2 Tower Speaker
The V-6.2 puts a whole new spin on home theater. Standing tall and proud, this speaker utilizes its two-and-a-half-way design to perfection and produces highs, mids and lows that sound too good to be true. Not only does it offer unrivalled sound performance, but the sleek and sophisticated tower speaker conveys a timeless beauty suitable for any dã©cor. Available at and High performance tower speaker delivers audiophile sound for the ultimate home theater experience High gloss piano black or piano rosenut finish Deep-reaching bass from two 6.5-inch woofers with patented Ribbed Elliptical Surround Clear, accurate highs from aluminum dome tweeter for detailed listening Proprietary Convergent Source Module (CSM) technology for increased dispersion The V-6.2 is the ultimate combination of sound and style. Engineered to produce the most accurate sound reproductions and deliver unmatched, live-performance sound, this speaker transforms your living environment into a live soundstage. Boasting elegant cabinetry and infused with the latest advances in audio technology, the world-class design is nothing short of flawless. It's truly music to the eye and ear. .

The V-6.2 puts a whole new spin on home theater. Standing tall and proud, this speaker utilizes its two-and-a-half-way design to perfection and produces highs, mids and lows that sound too good to be true. Not only does it offer unrivalled sound performance, but the sleek and sophisticated tower speaker conveys a timeless beauty suitable for any décor.
Available at and

  • High performance tower speaker delivers audiophile sound for the ultimate home theater experience
  • High gloss piano black or piano rosenut finish
  • Deep-reaching bass from two 6.5-inch woofers with patented Ribbed Elliptical Surround
  • Clear, accurate highs from aluminum dome tweeter for detailed listening
  • Proprietary Convergent Source Module (CSM) technology for increased dispersion

The V-6.2 is the ultimate combination of sound and style. Engineered to produce the most accurate sound reproductions and deliver unmatched, live-performance sound, this speaker transforms your living environment into a live soundstage.
Boasting elegant cabinetry and infused with the latest advances in audio technology, the world-class design is nothing short of flawless. It's truly music to the eye and ear.

.

Supplier's Site Datasheet

Technical Specifications

  Audio Products International Corp.
Product Category Speakers
Product Name V-6.2 Tower Speaker
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Ceiling Mount Loudspeaker - DX-IC10 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application MusicAudio; Paging
View Details
NE Woofer, 6.5
Specs
Nominal Power 80 watts
Sensitivity 89.8 dB
Resonance Frequency 39 Hz
View Details
2 suppliers