Federal Signal Corporation - Industrial Signaling and Systems LP4 StreamLine Low Profile Mini Sounders LP4-09-028

Description
Operates on 9–28VDC Choice of 32 tones Remote activation up to two tones Produces 82-100 dBa @ 10' (92-110 dBa @ 1m) with 20 dBa of adjustment Panel or wall mount PLC compatible CE compliant IP54 enclosure (IP65 with optional deep base) Features Model LP4 low profile, electronic piezo sounder is a compact multi-tone sounder ideal for OEM and general alarm applications. The low voltage LP4 provides users with the choice of 32 different tones, selectable during installation. Each electrical connection has two terminals for looping in and out, eliminating the need for a separate terminal block, making installation easier. A second tone is available if a third wire is installed and connected to the second tone terminals. The rugged white ABS housing provides a high degree of strength and protection from the elements. The shallow base provides for flush mount wiring and features a unique twist assembly for easy installation. A deep base with knockouts is available as an option.
Request a Quote
Description
Operates on 9–28VDC Choice of 32 tones Remote activation up to two tones Produces 82-100 dBa @ 10' (92-110 dBa @ 1m) with 20 dBa of adjustment Panel or wall mount PLC compatible CE compliant IP54 enclosure (IP65 with optional deep base) Features Model LP4 low profile, electronic piezo sounder is a compact multi-tone sounder ideal for OEM and general alarm applications. The low voltage LP4 provides users with the choice of 32 different tones, selectable during installation. Each electrical connection has two terminals for looping in and out, eliminating the need for a separate terminal block, making installation easier. A second tone is available if a third wire is installed and connected to the second tone terminals. The rugged white ABS housing provides a high degree of strength and protection from the elements. The shallow base provides for flush mount wiring and features a unique twist assembly for easy installation. A deep base with knockouts is available as an option.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP4-09-028 is a low-profile, electronic piezo sounder designed for OEM and general alarm applications, operating on 9-28 Vdc with a choice of 32 selectable tones and remote activation for up to two tones. It produces 82-100 dBa at 10 ft (92-110 dBa at 1 m) with 20 dBa of adjustment, has a white ABS housing, and is panel or wall mountable. The unit has an IP54 enclosure (IP65 with optional deep base), is PLC compatible, and meets CE and UKCA compliance standards. It measures 3.66 in (93.0 mm) in diameter and 3.0 in (76.2 mm) in height, with a net weight of 10.0 oz (0.28 kg). The operating temperature range is -25°C to 70°C.

Datasheet Summary
Powered by GS/AI

The LP4-09-028 is a low-profile, electronic piezo sounder designed for OEM and general alarm applications, operating on 9-28 Vdc with a choice of 32 selectable tones and remote activation for up to two tones. It produces 82-100 dBa at 10 ft (92-110 dBa at 1 m) with 20 dBa of adjustment, has a white ABS housing, and is panel or wall mountable. The unit has an IP54 enclosure (IP65 with optional deep base), is PLC compatible, and meets CE and UKCA compliance standards. It measures 3.66 in (93.0 mm) in diameter and 3.0 in (76.2 mm) in height, with a net weight of 10.0 oz (0.28 kg). The operating temperature range is -25°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LP4 StreamLine Low Profile Mini Sounders
LP4-09-028
LP4 StreamLine Low Profile Mini Sounders LP4-09-028
Operates on 9–28VDC Choice of 32 tones Remote activation up to two tones Produces 82-100 dBa @ 10' (92-110 dBa @ 1m) with 20 dBa of adjustment Panel or wall mount PLC compatible CE compliant IP54 enclosure (IP65 with optional deep base) Features Model LP4 low profile, electronic piezo sounder is a compact multi-tone sounder ideal for OEM and general alarm applications. The low voltage LP4 provides users with the choice of 32 different tones, selectable during installation. Each electrical connection has two terminals for looping in and out, eliminating the need for a separate terminal block, making installation easier. A second tone is available if a third wire is installed and connected to the second tone terminals. The rugged white ABS housing provides a high degree of strength and protection from the elements. The shallow base provides for flush mount wiring and features a unique twist assembly for easy installation. A deep base with knockouts is available as an option.
  • Operates on 9–28VDC
  • Choice of 32 tones
  • Remote activation up to two tones
  • Produces 82-100 dBa @ 10' (92-110 dBa @ 1m) with 20 dBa of adjustment
  • Panel or wall mount
  • PLC compatible
  • CE compliant
  • IP54 enclosure (IP65 with optional deep base)

Features

Model LP4 low profile, electronic piezo sounder is a compact multi-tone sounder ideal for OEM and general alarm applications. The low voltage LP4 provides users with the choice of 32 different tones, selectable during installation. Each electrical connection has two terminals for looping in and out, eliminating the need for a separate terminal block, making installation easier.

A second tone is available if a third wire is installed and connected to the second tone terminals.

The rugged white ABS housing provides a high degree of strength and protection from the elements.

The shallow base provides for flush mount wiring and features a unique twist assembly for easy installation. A deep base with knockouts is available as an option.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number LP4-09-028
Product Name LP4 StreamLine Low Profile Mini Sounders
SPL 92 to 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details