Visual Sound, Inc. 240-Watt Loudspeaker Panaray 802 Series III

Description
Bose Corp. This hallmark Bose® professional loudspeaker has been re-engineered for better performance, versatility and durability. Eight proprietary 4.5-inch (11.4 cm) full-range drivers and active EQ help deliver vocals and instruments with smoothness and warmth-at high or low SPL. A proprietary Articulated Array® speaker configuration reproduces clear, natural sound and reduces acoustical dead spots with even coverage over a wide listening area. Their efficient size reduces obstructed views so the audience can see more of the event and less of the speakers. Panaray® 802® loudspeakers transducers withstand harsh conditions like snow, sleet, rain, severe cold, high heat and humidity. Their weather-resistant design provides reliable performance, indoors and outdoors. A rugged durable carrying case doubles as a monitor stand and includes an ergonomic handle for easy handling.
Description
Bose Corp. This hallmark Bose® professional loudspeaker has been re-engineered for better performance, versatility and durability. Eight proprietary 4.5-inch (11.4 cm) full-range drivers and active EQ help deliver vocals and instruments with smoothness and warmth-at high or low SPL. A proprietary Articulated Array® speaker configuration reproduces clear, natural sound and reduces acoustical dead spots with even coverage over a wide listening area. Their efficient size reduces obstructed views so the audience can see more of the event and less of the speakers. Panaray® 802® loudspeakers transducers withstand harsh conditions like snow, sleet, rain, severe cold, high heat and humidity. Their weather-resistant design provides reliable performance, indoors and outdoors. A rugged durable carrying case doubles as a monitor stand and includes an ergonomic handle for easy handling.

Suppliers

Company
Product
Description
Supplier Links
240-Watt Loudspeaker - Panaray 802 Series III - Visual Sound, Inc.
Broomall, PA, USA
240-Watt Loudspeaker
Panaray 802 Series III
240-Watt Loudspeaker Panaray 802 Series III
Bose Corp. This hallmark Bose® professional loudspeaker has been re-engineered for better performance, versatility and durability. Eight proprietary 4.5-inch (11.4 cm) full-range drivers and active EQ help deliver vocals and instruments with smoothness and warmth-at high or low SPL. A proprietary Articulated Array® speaker configuration reproduces clear, natural sound and reduces acoustical dead spots with even coverage over a wide listening area. Their efficient size reduces obstructed views so the audience can see more of the event and less of the speakers. Panaray® 802® loudspeakers transducers withstand harsh conditions like snow, sleet, rain, severe cold, high heat and humidity. Their weather-resistant design provides reliable performance, indoors and outdoors. A rugged durable carrying case doubles as a monitor stand and includes an ergonomic handle for easy handling.

Bose Corp.

This hallmark Bose® professional loudspeaker has been re-engineered for better performance, versatility and durability. Eight proprietary 4.5-inch (11.4 cm) full-range drivers and active EQ help deliver vocals and instruments with smoothness and warmth-at high or low SPL. A proprietary Articulated Array® speaker configuration reproduces clear, natural sound and reduces acoustical dead spots with even coverage over a wide listening area. Their efficient size reduces obstructed views so the audience can see more of the event and less of the speakers. Panaray® 802® loudspeakers transducers withstand harsh conditions like snow, sleet, rain, severe cold, high heat and humidity. Their weather-resistant design provides reliable performance, indoors and outdoors. A rugged durable carrying case doubles as a monitor stand and includes an ergonomic handle for easy handling.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Panaray 802 Series III
Product Name 240-Watt Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
DnD Series 15
Specs
SPL 127 dB
Nominal Power 150 watts
Sensitivity 99 dB
View Details
OC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 94 dB
Resonance Frequency 1380 Hz
View Details
2 suppliers