Tymphany Corporation OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm OC25SC65-04

Description
Peerless Gold Tweeters (OC25SC65-04) OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Tweeters (OC25SC65-04) OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OC Tweeter, 1
Cupertino, CA, USA
OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm
OC25SC65-04
OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm OC25SC65-04
Peerless Gold Tweeters (OC25SC65-04) OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm

Peerless Gold Tweeters (OC25SC65-04)
OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm

Supplier's Site
Speakers - OC25SC65-04-ND - DigiKey
Thief River Falls, MN, United States
3.2 Ohms Tweeter Speaker 25W 1.3kHz ~ 20kHz Top Round

3.2 Ohms Tweeter Speaker 25W 1.3kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number OC25SC65-04 OC25SC65-04-ND
Product Name OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm Speakers
Nominal Power 25 watts
Sensitivity 94 dB
Resonance Frequency 1380 Hz 1382 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details