Biamp Systems, Ltd. DnD Series 15" Loudspeaker with Dual HF Drivers DnD15

Description
The DnD15 is a compact and efficient two-way sound reinforcement loudspeaker system. The low frequency driver in the DnD15 is a high power, high efficiency 15" woofer. The high frequency Focused Array section is a unique dual driver pattern control horn. The two HF drivers are angled in the vertical plane to maintain a constant vertical coverage pattern at all frequencies. The pattern control design of the DnD high frequency horn also maintains a constant coverage pattern in the hori- zontal plane, thus preventing the beaming (extreme narrowing of cover- age pattern) often found in systems of this type. The DnD systems are equipped with a very effective PowerSense Plus™ two-stage protection system. This protection system virtually eliminates driver damage due to over-powering. If excessive power is applied to a DnD system, the first stage of protection will be activated. Output level of the speaker system will be reduced by 3 dB, and a red LED indicator on the input panel will be illuminated. If the power applied to the system remains at this level, the system will continue to operate in the first stage protect mode. If the power is increased beyond this level, the system will activate the second stage of protection, which results in a large reduction in output level and completely protects the drivers from any power applied. The DnD15 enclosure is covered in rugged black carpet. The perforated steel grille is specially formed to provide both increased stiffness and an attractive appearance. The enclosure is equipped with a stand socket for use with a speaker stand, and is also equipped with three mounting points for fixed installation using Community's accessory mounting strap kit. Operating Range: 40 Hz - 16 kHz Max Input Ratings: 150W Continuous, 400W Program 35 volts RMS, 80 volts momentary peak Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 8 Ohms Drivers: LF (1) 15", HF (2) 1" exit
Datasheet
Description
The DnD15 is a compact and efficient two-way sound reinforcement loudspeaker system. The low frequency driver in the DnD15 is a high power, high efficiency 15" woofer. The high frequency Focused Array section is a unique dual driver pattern control horn. The two HF drivers are angled in the vertical plane to maintain a constant vertical coverage pattern at all frequencies. The pattern control design of the DnD high frequency horn also maintains a constant coverage pattern in the hori- zontal plane, thus preventing the beaming (extreme narrowing of cover- age pattern) often found in systems of this type. The DnD systems are equipped with a very effective PowerSense Plus™ two-stage protection system. This protection system virtually eliminates driver damage due to over-powering. If excessive power is applied to a DnD system, the first stage of protection will be activated. Output level of the speaker system will be reduced by 3 dB, and a red LED indicator on the input panel will be illuminated. If the power applied to the system remains at this level, the system will continue to operate in the first stage protect mode. If the power is increased beyond this level, the system will activate the second stage of protection, which results in a large reduction in output level and completely protects the drivers from any power applied. The DnD15 enclosure is covered in rugged black carpet. The perforated steel grille is specially formed to provide both increased stiffness and an attractive appearance. The enclosure is equipped with a stand socket for use with a speaker stand, and is also equipped with three mounting points for fixed installation using Community's accessory mounting strap kit. Operating Range: 40 Hz - 16 kHz Max Input Ratings: 150W Continuous, 400W Program 35 volts RMS, 80 volts momentary peak Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 8 Ohms Drivers: LF (1) 15", HF (2) 1" exit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DnD Series 15
Berlin, CT, USA
DnD Series 15" Loudspeaker with Dual HF Drivers
50679
DnD Series 15" Loudspeaker with Dual HF Drivers 50679
The DnD15 is a compact and efficient two-way sound reinforcement loudspeaker system. The low frequency driver in the DnD15 is a high power, high efficiency 15" woofer. The high frequency Focused Array section is a unique dual driver pattern control horn. The two HF drivers are angled in the vertical plane to maintain a constant vertical coverage pattern at all frequencies. The pattern control design of the DnD high frequency horn also maintains a constant coverage pattern in the hori- zontal plane, thus preventing the beaming (extreme narrowing of cover- age pattern) often found in systems of this type. The DnD systems are equipped with a very effective PowerSense Plus™ two-stage protection system. This protection system virtually eliminates driver damage due to over-powering. If excessive power is applied to a DnD system, the first stage of protection will be activated. Output level of the speaker system will be reduced by 3 dB, and a red LED indicator on the input panel will be illuminated. If the power applied to the system remains at this level, the system will continue to operate in the first stage protect mode. If the power is increased beyond this level, the system will activate the second stage of protection, which results in a large reduction in output level and completely protects the drivers from any power applied. The DnD15 enclosure is covered in rugged black carpet. The perforated steel grille is specially formed to provide both increased stiffness and an attractive appearance. The enclosure is equipped with a stand socket for use with a speaker stand, and is also equipped with three mounting points for fixed installation using Community's accessory mounting strap kit. Operating Range: 40 Hz - 16 kHz Max Input Ratings: 150W Continuous, 400W Program 35 volts RMS, 80 volts momentary peak Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 8 Ohms Drivers: LF (1) 15", HF (2) 1" exit

The DnD15 is a compact and efficient two-way sound reinforcement loudspeaker system. The low frequency driver in the DnD15 is a high power, high efficiency 15" woofer. The high frequency Focused Array section is a unique dual driver pattern control horn. The two HF drivers are angled in the vertical plane to maintain a constant vertical coverage pattern at all frequencies. The pattern control design of the DnD high frequency horn also maintains a constant coverage pattern in the hori- zontal plane, thus preventing the beaming (extreme narrowing of cover- age pattern) often found in systems of this type.
The DnD systems are equipped with a very effective PowerSense Plus™ two-stage protection system. This protection system virtually eliminates driver damage due to over-powering. If excessive power is applied to a DnD system, the first stage of protection will be activated. Output level of the speaker system will be reduced by 3 dB, and a red LED indicator on the input panel will be illuminated. If the power applied to the system remains at this level, the system will continue to operate in the first stage protect mode. If the power is increased beyond this level, the system will activate the second stage of protection, which results in a large reduction in output level and completely protects the drivers from any power applied.
The DnD15 enclosure is covered in rugged black carpet. The perforated steel grille is specially formed to provide both increased stiffness and an attractive appearance. The enclosure is equipped with a stand socket for use with a speaker stand, and is also equipped with three mounting points for fixed installation using Community's accessory mounting strap kit.
Operating Range: 40 Hz - 16 kHz
Max Input Ratings: 150W Continuous, 400W Program
35 volts RMS, 80 volts momentary peak
Maximum Output: 120 dB SPL / 127 dB SPL (peak)
Nominal Impedance: 8 Ohms
Drivers: LF (1) 15", HF (2) 1" exit

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50679
Product Name DnD Series 15" Loudspeaker with Dual HF Drivers
SPL 127 dB
Nominal Power 150 watts
Sensitivity 99 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Two-way Long Throw Horn 100-volt High Quality Music Projector - MPLT32 - Biamp Systems, Ltd.
Specs
Nominal Power 32 watts
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details