Visual Sound, Inc. Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 4in Deep P875X-4

Description
Lowell Manufacturing Company P875X-4: 8.81"sq. x 4"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, IC105, JG8X, SQLK8L
Description
Lowell Manufacturing Company P875X-4: 8.81"sq. x 4"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, IC105, JG8X, SQLK8L

Suppliers

Company
Product
Description
Supplier Links
Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 4in Deep - P875X-4 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 4in Deep
P875X-4
Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 4in Deep P875X-4
Lowell Manufacturing Company P875X-4: 8.81"sq. x 4"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, IC105, JG8X, SQLK8L

Lowell Manufacturing Company

P875X-4: 8.81"sq. x 4"D steel backbox with 4 knockouts (0.5"-0.75") and acoustic foam pad (0.125"). Black. Mounts grilles: FW8, IC105, JG8X, SQLK8L

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number P875X-4
Product Name Backbox-Surface-8in Spkr, Steel, 8.813in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Dynamic Receivers -  - Knowles
Specs
Nominal Power 0.3000 watts
Maximum Power 0.4000 watts
Sensitivity 74.5 dB
View Details