Tymphany Corporation Speakers D26NC56-06

Description
5.74 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round, Rectangular Frame
Request a Quote Datasheet
Description
5.74 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - D26NC56-06-ND - DigiKey
Thief River Falls, MN, United States
5.74 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round, Rectangular Frame

5.74 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number D26NC56-06-ND
Product Name Speakers
Resonance Frequency 1625 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Dual 12
Specs
SPL 126 dB
Nominal Power 300 watts
Sensitivity 94 dB
View Details
NE Woofer, 6.5
Specs
Nominal Power 80 watts
Sensitivity 87.4 dB
Resonance Frequency 42 Hz
View Details
2 suppliers