Visual Sound, Inc. Wall Mount Speakers For Maxim Option 2

Description
TeachLogic, Inc.. Four Two-Way Speakers with Wall Mount Brackets (Hardware) and 125' Speaker Cable
Description
TeachLogic, Inc.. Four Two-Way Speakers with Wall Mount Brackets (Hardware) and 125' Speaker Cable

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Speakers For Maxim - Option 2 - Visual Sound, Inc.
Broomall, PA, USA
Wall Mount Speakers For Maxim
Option 2
Wall Mount Speakers For Maxim Option 2
TeachLogic, Inc.. Four Two-Way Speakers with Wall Mount Brackets (Hardware) and 125' Speaker Cable

TeachLogic, Inc..

Four Two-Way Speakers with Wall Mount Brackets (Hardware) and 125' Speaker Cable

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Option 2
Product Name Wall Mount Speakers For Maxim
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
HDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 85.9 dB
Resonance Frequency 89 Hz
View Details
2 suppliers