Tymphany Corporation HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm HDS-P830992

Description
Peerless Gold Woofers (HDS-P830992) HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (HDS-P830992) HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 4
Cupertino, CA, USA
HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm
HDS-P830992
HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm HDS-P830992
Peerless Gold Woofers (HDS-P830992) HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P830992)
HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm

Supplier's Site
Speakers - HDS-P830992-ND - DigiKey
Thief River Falls, MN, United States
5.75 Ohms Woofer Speaker 30W 20Hz ~ 5kHz Top Round

5.75 Ohms Woofer Speaker 30W 20Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number HDS-P830992 HDS-P830992-ND
Product Name HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm Speakers
Nominal Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Speakers - TA6FD00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 150 Hz
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details