Visual Sound, Inc. Wide-range Back Electret Condenser Microphone OHCM-200

Description
Nady Systems, Inc. - Pro Audio The OHCM-200 is a wide-range back electret condenser with a cardioid polar pattern. Extended smooth, flat frequency response, and ultra sensitivity and high SPL capacity for clearest audio performance in any application - from micing chorus to stage performances. *Low-mass back electret condenser element for most accurate, detailed audio. *Cardioid pattern for frontal audio pickup without feedback and unwanted side and rear fill. *Permanently attached 20? (6.1M) cable with convenient integrated power module/XLR (M) connector. *Rugged construction for optimum reliability. Integrated hanging wire for ease of mounting in any use. *Conveniently powered by external 9 - 52 phantom power, no batteries required
Description
Nady Systems, Inc. - Pro Audio The OHCM-200 is a wide-range back electret condenser with a cardioid polar pattern. Extended smooth, flat frequency response, and ultra sensitivity and high SPL capacity for clearest audio performance in any application - from micing chorus to stage performances. *Low-mass back electret condenser element for most accurate, detailed audio. *Cardioid pattern for frontal audio pickup without feedback and unwanted side and rear fill. *Permanently attached 20? (6.1M) cable with convenient integrated power module/XLR (M) connector. *Rugged construction for optimum reliability. Integrated hanging wire for ease of mounting in any use. *Conveniently powered by external 9 - 52 phantom power, no batteries required

Suppliers

Company
Product
Description
Supplier Links
Wide-range Back Electret Condenser Microphone - OHCM-200 - Visual Sound, Inc.
Broomall, PA, USA
Wide-range Back Electret Condenser Microphone
OHCM-200
Wide-range Back Electret Condenser Microphone OHCM-200
Nady Systems, Inc. - Pro Audio The OHCM-200 is a wide-range back electret condenser with a cardioid polar pattern. Extended smooth, flat frequency response, and ultra sensitivity and high SPL capacity for clearest audio performance in any application - from micing chorus to stage performances. *Low-mass back electret condenser element for most accurate, detailed audio. *Cardioid pattern for frontal audio pickup without feedback and unwanted side and rear fill. *Permanently attached 20? (6.1M) cable with convenient integrated power module/XLR (M) connector. *Rugged construction for optimum reliability. Integrated hanging wire for ease of mounting in any use. *Conveniently powered by external 9 - 52 phantom power, no batteries required

Nady Systems, Inc. - Pro Audio

The OHCM-200 is a wide-range back electret condenser with a cardioid polar pattern.

Extended smooth, flat frequency response, and ultra sensitivity and high SPL capacity for clearest audio performance in any application - from micing chorus to stage performances. *Low-mass back electret condenser element for most accurate, detailed audio. *Cardioid pattern for frontal audio pickup without feedback and unwanted side and rear fill. *Permanently attached 20? (6.1M) cable with convenient integrated power module/XLR (M) connector. *Rugged construction for optimum reliability. Integrated hanging wire for ease of mounting in any use. *Conveniently powered by external 9 - 52 phantom power, no batteries required

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number OHCM-200
Product Name Wide-range Back Electret Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details