Infineon Technologies AG Microphones IM73D122V01XTMA1

Description
MIC MEMS DIGITAL PDM OMNI -26DB
Request a Quote Datasheet
Description
MIC MEMS DIGITAL PDM OMNI -26DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Buy Now Datasheet
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Buy Now Datasheet
Microphones - 448-IM73D122V01XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Buy Now Datasheet
Audio Products Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Microphones
Audio Products Microphones
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Audio Products Microphones Series: XENSIV™ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Frequency Range: 20 Hz ~ 19 kHz Sensitivity: -26dB ±1dB @ 94dB SPL

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Audio Products Microphones
Series: XENSIV™
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MEMS (Silicon)
Output Type: Digital, PDM
Frequency Range: 20 Hz ~ 19 kHz
Sensitivity: -26dB ±1dB @ 94dB SPL

Buy Now Datasheet
Audio Products - Microphones - IM73D122V01XTMA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
IM73D122V01XTMA1
Audio Products - Microphones IM73D122V01XTMA1
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Audio Microphones Microphone Chips Audio Microphones
Product Number 448-IM73D122V01XTMA1TR-ND IM73D122V01XTMA1
Product Name Microphones Audio Products Microphones Audio Products - Microphones
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 2200 ohms
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details