Visual Sound, Inc. Orbit Ceiling Speaker OCS1

Description
Bogen Communications, Inc. 140-degree wide-dispersion coaxial driver for broad even coverage *Stable, high definition metal-alloy woofer cone *6-1/2" MDT metal-alloy cone delivers detailed sound; 3/4" polycarbonate tweeter *High-efficiency drivers deliver superior performance *Computer-matched venting system and large back can provide exceptional full bass output *For 16-ohm, 70V, & 100V systems
Description
Bogen Communications, Inc. 140-degree wide-dispersion coaxial driver for broad even coverage *Stable, high definition metal-alloy woofer cone *6-1/2" MDT metal-alloy cone delivers detailed sound; 3/4" polycarbonate tweeter *High-efficiency drivers deliver superior performance *Computer-matched venting system and large back can provide exceptional full bass output *For 16-ohm, 70V, & 100V systems

Suppliers

Company
Product
Description
Supplier Links
Orbit Ceiling Speaker - OCS1 - Visual Sound, Inc.
Broomall, PA, USA
Orbit Ceiling Speaker
OCS1
Orbit Ceiling Speaker OCS1
Bogen Communications, Inc. 140-degree wide-dispersion coaxial driver for broad even coverage *Stable, high definition metal-alloy woofer cone *6-1/2" MDT metal-alloy cone delivers detailed sound; 3/4" polycarbonate tweeter *High-efficiency drivers deliver superior performance *Computer-matched venting system and large back can provide exceptional full bass output *For 16-ohm, 70V, & 100V systems

Bogen Communications, Inc.

140-degree wide-dispersion coaxial driver for broad even coverage
*Stable, high definition metal-alloy woofer cone
*6-1/2" MDT metal-alloy cone delivers detailed sound; 3/4" polycarbonate tweeter
*High-efficiency drivers deliver superior performance
*Computer-matched venting system and large back can provide exceptional full bass output
*For 16-ohm, 70V, & 100V systems

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number OCS1
Product Name Orbit Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
MVP Series II 12
Specs
SPL 123 dB
Nominal Power 150 watts
Sensitivity 94 dB
View Details