RS Components, Ltd. Speakers 526866

Description
Slim Column Spker IP54 100V 20105W
Request a Quote
Description
Slim Column Spker IP54 100V 20105W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526866
Speakers 526866
Slim Column Spker IP54 100V 20105W

Slim Column Spker IP54 100V 20105W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526866
Product Name Speakers
Frequency Response 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
Speaker Drivers - 526913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.11 inch (206 mm)
View Details