Biamp Systems, Ltd. MVP Series II 12" Loudspeaker MVP-12

Description
The MVP12 is a rugged, high-sensitivity, two-way, full-range loudspeaker system. The system utilizes one HF20 proprietary high-frequency compression driver coupled to an exponential horn and one 12" woofer for high sensitivity and excellent power han- dling capability. These components are matched to an optimally tuned direct radiating bass reflex enclosure. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive, rugged and easily transportable. The MVP12 offers a robust internal crossover with Dyna-Tech Dynamic Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards. The proprietary Dyna-Tech Dynamic Driver Protection circuit provides both over-current and thermal protection for added performance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP12 offers enough bass for most fore- ground/background and speech reinforcement applications. For more demanding applications, extended bass can be achieved by adding a MVP18S subwoofer. Installation is easily accomplished utilizing the threaded inserts provided and optional mounting kits. Loudspeaker Type: Two-way, full-range Operating Range: 80 Hz - 14 kHz (+/-4.5dB) Max Input Ratings: 150W continuous, 375W Program Maximum Output: 116 dB SPL / 123 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 12", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 34 lb. / 15.4 kg
Datasheet
Description
The MVP12 is a rugged, high-sensitivity, two-way, full-range loudspeaker system. The system utilizes one HF20 proprietary high-frequency compression driver coupled to an exponential horn and one 12" woofer for high sensitivity and excellent power han- dling capability. These components are matched to an optimally tuned direct radiating bass reflex enclosure. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive, rugged and easily transportable. The MVP12 offers a robust internal crossover with Dyna-Tech Dynamic Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards. The proprietary Dyna-Tech Dynamic Driver Protection circuit provides both over-current and thermal protection for added performance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP12 offers enough bass for most fore- ground/background and speech reinforcement applications. For more demanding applications, extended bass can be achieved by adding a MVP18S subwoofer. Installation is easily accomplished utilizing the threaded inserts provided and optional mounting kits. Loudspeaker Type: Two-way, full-range Operating Range: 80 Hz - 14 kHz (+/-4.5dB) Max Input Ratings: 150W continuous, 375W Program Maximum Output: 116 dB SPL / 123 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 12", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 34 lb. / 15.4 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MVP Series II 12
Berlin, CT, USA
MVP Series II 12" Loudspeaker
97207
MVP Series II 12" Loudspeaker 97207
The MVP12 is a rugged, high-sensitivity, two-way, full-range loudspeaker system. The system utilizes one HF20 proprietary high-frequency compression driver coupled to an exponential horn and one 12" woofer for high sensitivity and excellent power han- dling capability. These components are matched to an optimally tuned direct radiating bass reflex enclosure. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive, rugged and easily transportable. The MVP12 offers a robust internal crossover with Dyna-Tech Dynamic Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards. The proprietary Dyna-Tech Dynamic Driver Protection circuit provides both over-current and thermal protection for added performance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP12 offers enough bass for most fore- ground/background and speech reinforcement applications. For more demanding applications, extended bass can be achieved by adding a MVP18S subwoofer. Installation is easily accomplished utilizing the threaded inserts provided and optional mounting kits. Loudspeaker Type: Two-way, full-range Operating Range: 80 Hz - 14 kHz (+/-4.5dB) Max Input Ratings: 150W continuous, 375W Program Maximum Output: 116 dB SPL / 123 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 12", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 34 lb. / 15.4 kg

The MVP12 is a rugged, high-sensitivity, two-way, full-range loudspeaker system. The system utilizes one HF20 proprietary high-frequency compression driver coupled to an exponential horn and one 12" woofer for high sensitivity and excellent power han- dling capability. These components are matched to an optimally tuned direct radiating bass reflex enclosure. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive, rugged and easily transportable.
The MVP12 offers a robust internal crossover with Dyna-Tech Dynamic Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards. The proprietary Dyna-Tech Dynamic Driver Protection circuit provides both over-current and thermal protection for added performance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP12 offers enough bass for most fore- ground/background and speech reinforcement applications. For more demanding applications, extended bass can be achieved by adding a MVP18S subwoofer. Installation is easily accomplished utilizing the threaded inserts provided and optional mounting kits.
Loudspeaker Type: Two-way, full-range
Operating Range: 80 Hz - 14 kHz (+/-4.5dB)
Max Input Ratings: 150W continuous, 375W Program
Maximum Output: 116 dB SPL / 123 dB SPL (peak)
Nominal Impedance: 8 Ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Drivers: LF (1) 12", HF (1) HF20 compression driver
Input Connection: (2) 1/4" jacks, (2) Locking Connectors
Controls: Mid-Range Boost Switch
Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts
Weight: 34 lb. / 15.4 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 97207
Product Name MVP Series II 12" Loudspeaker
SPL 123 dB
Nominal Power 150 watts
Sensitivity 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
Cabinet Loudspeaker - OVO8 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details