Visual Sound, Inc. 2-way Self-Powered Full-Range Loudspeaker NT26

Description
EAW - Eastern Acoustic Works, Inc. The NT26, offering 60-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital filters eliminate transient smear and horn "honk" Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror-image stage monitoring
Description
EAW - Eastern Acoustic Works, Inc. The NT26, offering 60-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital filters eliminate transient smear and horn "honk" Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror-image stage monitoring

Suppliers

Company
Product
Description
Supplier Links
2-way Self-Powered Full-Range Loudspeaker - NT26 - Visual Sound, Inc.
Broomall, PA, USA
2-way Self-Powered Full-Range Loudspeaker
NT26
2-way Self-Powered Full-Range Loudspeaker NT26
EAW - Eastern Acoustic Works, Inc. The NT26, offering 60-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side. 2-way, self-powered, bi-amplified loudspeaker New digital filters eliminate transient smear and horn "honk" Rugged, Baltic birch plywood enclosure Extremely high output-to-weight ratio Symmetrical shape allows mirror-image stage monitoring

EAW - Eastern Acoustic Works, Inc.

The NT26, offering 60-degree horizontal dispersion and 12-inch woofer, is a self-powered, bi-amplified loudspeaker. The onboard digital signal processing sets it apart: EAW's incomparable (and patented) Gunness Focusing, which generates precise, complex, filter responses that provide the linear phase response needed for transient accuracy while eliminating coloration from internal phase plug and horn mouth reflections. The result is a horn-loaded loudspeaker that has the natural, open, detailed reproduction of the best direct radiating designs. The compact enclosure with angled sides facilitates arraying and doubles as a low-profile stage monitor when placed on its side.

  • 2-way, self-powered, bi-amplified loudspeaker
  • New digital filters eliminate transient smear and horn "honk"
  • Rugged, Baltic birch plywood enclosure
  • Extremely high output-to-weight ratio
  • Symmetrical shape allows mirror-image stage monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number NT26
Product Name 2-way Self-Powered Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
V-6.2 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details